TE Connectivity Heat Shrink Boots 807103-000

Description
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 10 Material : Semi-Rigid Modified Polyolefin Material Code : 3 Configuration Features Lipped : Yes Other Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 202D Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Flammability : Flame-Retardant Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote
Description
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 10 Material : Semi-Rigid Modified Polyolefin Material Code : 3 Configuration Features Lipped : Yes Other Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 202D Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Flammability : Flame-Retardant Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 807103-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
807103-000
Heat Shrink Boots 807103-000
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 10 Material : Semi-Rigid Modified Polyolefin Material Code : 3 Configuration Features Lipped : Yes Other Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 202D Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Flammability : Flame-Retardant Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]

Body Features


  • Adhesive Pre-Coat : No
  • Heat Shrink Boot Material Systems Code : 10
  • Material : Semi-Rigid Modified Polyolefin
  • Material Code : 3

Configuration Features


  • Lipped : Yes

Other


  • Fluid & Chemical Resistance : Occasional Fluid Exposure
  • Molded Part Shape Code : 202D

Product Type Features


  • Molded Part Angle (DEG) : 180

Usage Conditions


  • Flammability : Flame-Retardant
  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 807103-000
Product Name Heat Shrink Boots
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 028833-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 008339J001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -30 to 125 C (-22 to 257 F)
View Details
2 suppliers
Cable Transitions & Breakouts - 013206-000 - TE Connectivity
Specs
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
2 suppliers
Heat Shrink Tubing - 074793-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Crosslinked Polyolefin
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details