TE Connectivity Heat Shrink Boots 807049-000

Description
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 30 MM , 26 MM , 36 MM , 22 MM , 28 MM , 32 MM , 34 MM , 24 MM  [.86 INCH , .94 INCH , 1.33 INCH , 1.02 INCH , 1.41 INCH , 1.25 INCH , 1.18 INCH , 1.1 INCH ] Compatible Cable Diameter Range : 20.3 - 45.7 MM  [.799 - 1.799 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : UL 224, File E85381, SAE AS I 81765/1, Type II Other Adhesive Code : 42 Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet
Description
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 30 MM , 26 MM , 36 MM , 22 MM , 28 MM , 32 MM , 34 MM , 24 MM  [.86 INCH , .94 INCH , 1.33 INCH , 1.02 INCH , 1.41 INCH , 1.25 INCH , 1.18 INCH , 1.1 INCH ] Compatible Cable Diameter Range : 20.3 - 45.7 MM  [.799 - 1.799 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : UL 224, File E85381, SAE AS I 81765/1, Type II Other Adhesive Code : 42 Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 807049-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
807049-000
Heat Shrink Boots 807049-000
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 30 MM , 26 MM , 36 MM , 22 MM , 28 MM , 32 MM , 34 MM , 24 MM  [.86 INCH , .94 INCH , 1.33 INCH , 1.02 INCH , 1.41 INCH , 1.25 INCH , 1.18 INCH , 1.1 INCH ] Compatible Cable Diameter Range : 20.3 - 45.7 MM  [.799 - 1.799 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : UL 224, File E85381, SAE AS I 81765/1, Type II Other Adhesive Code : 42 Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 4
  • Material Systems Code : 10
  • Primary Product Material : Polyolefin Flexible Modified

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 30 MM , 26 MM , 36 MM , 22 MM , 28 MM , 32 MM , 34 MM , 24 MM  [.86 INCH , .94 INCH , 1.33 INCH , 1.02 INCH , 1.41 INCH , 1.25 INCH , 1.18 INCH , 1.1 INCH ]
  • Compatible Cable Diameter Range : 20.3 - 45.7 MM  [.799 - 1.799 INCH ]

Housing Features


  • Body Orientation : Right Angle

Industry Standards


  • Compatible With Approved Standards Products : UL 224, File E85381, SAE AS I 81765/1, Type II

Other


  • Adhesive Code : 42
  • Molded Part Shape Code : 222

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now Datasheet
shrink tube - 807049-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
807049-000
shrink tube 807049-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 807049-000 807049-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 063579-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
shrink tube - 069783M009 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 015283-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0294356006 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details