TE Connectivity Heat Shrink Boots 806748-000

Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter Range : 14.2 - 30 MM  [.56 - 1.18 INCH ] Expanded Inside Diameter (Min) : 28.4 MM  [1.12 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : VG95343 Parts 6,7,8 and 9 Other Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter Range : 14.2 - 30 MM  [.56 - 1.18 INCH ] Expanded Inside Diameter (Min) : 28.4 MM  [1.12 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : VG95343 Parts 6,7,8 and 9 Other Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 806748-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
806748-000
Heat Shrink Boots 806748-000
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter Range : 14.2 - 30 MM  [.56 - 1.18 INCH ] Expanded Inside Diameter (Min) : 28.4 MM  [1.12 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : VG95343 Parts 6,7,8 and 9 Other Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 25
  • Material Systems Code : 25
  • Primary Product Material : Fluid Resistant Modified Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter Range : 14.2 - 30 MM  [.56 - 1.18 INCH ]
  • Expanded Inside Diameter (Min) : 28.4 MM  [1.12 INCH ]

Housing Features


  • Body Orientation : Right Angle

Industry Standards


  • Compatible With Approved Standards Products : VG95343 Parts 6,7,8 and 9

Other


  • Molded Part Shape Code : 222

Usage Conditions


  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Buy Now Datasheet
Swedesboro, NJ, United States
shrink tube
806748-000
shrink tube 806748-000
shrink tube

shrink tube

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 806748-000 806748-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 084775-001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0040054001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
Heat Shrink Tubing - 0370534001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Medical Grade Crosslinked Fluoropolymer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
shrink tube - 036057-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details