TE Connectivity Heat Shrink Boots 806700-000

Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : No Dimensions Compatible Cable Diameter (Max) : 28 MM , 18 MM , 22 MM , 26 MM , 24 MM , 20 MM  [.86 INCH , .71 INCH , .94 INCH , .78 INCH , 1.02 INCH , 1.1 INCH ] Compatible Cable Diameter Range : 16 - 48.3 MM  [.63 - 1.9 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : MIS-34867, DEF Std 59-97 Issue 3 Type DE, BS-G-198-5-DE, IEC 62329-3-102 Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : No Dimensions Compatible Cable Diameter (Max) : 28 MM , 18 MM , 22 MM , 26 MM , 24 MM , 20 MM  [.86 INCH , .71 INCH , .94 INCH , .78 INCH , 1.02 INCH , 1.1 INCH ] Compatible Cable Diameter Range : 16 - 48.3 MM  [.63 - 1.9 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : MIS-34867, DEF Std 59-97 Issue 3 Type DE, BS-G-198-5-DE, IEC 62329-3-102 Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 806700-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
806700-000
Heat Shrink Boots 806700-000
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : No Dimensions Compatible Cable Diameter (Max) : 28 MM , 18 MM , 22 MM , 26 MM , 24 MM , 20 MM  [.86 INCH , .71 INCH , .94 INCH , .78 INCH , 1.02 INCH , 1.1 INCH ] Compatible Cable Diameter Range : 16 - 48.3 MM  [.63 - 1.9 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : MIS-34867, DEF Std 59-97 Issue 3 Type DE, BS-G-198-5-DE, IEC 62329-3-102 Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 25
  • Material Systems Code : 25
  • Primary Product Material : Fluid Resistant Modified Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Lipped : No

Dimensions


  • Compatible Cable Diameter (Max) : 28 MM , 18 MM , 22 MM , 26 MM , 24 MM , 20 MM  [.86 INCH , .71 INCH , .94 INCH , .78 INCH , 1.02 INCH , 1.1 INCH ]
  • Compatible Cable Diameter Range : 16 - 48.3 MM  [.63 - 1.9 INCH ]

Housing Features


  • Body Orientation : Straight

Industry Standards


  • Compatible With Approved Standards Products : MIS-34867, DEF Std 59-97 Issue 3 Type DE, BS-G-198-5-DE, IEC 62329-3-102

Other


  • Molded Part Shape Code : 202

Usage Conditions


  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Buy Now Datasheet
shrink tube - 806700-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
806700-000
shrink tube 806700-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now
Swedesboro, NJ, United States
shrink tube
806700-000
shrink tube 806700-000
shrink tube

shrink tube

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 806700-000 806700-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Wraps - 059455-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Cable Transitions & Breakouts - 062373-000 - TE Connectivity
Specs
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
Power Cable Heat Shrink Tubing - 036893-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
2 suppliers
Power Cable Heat Shrink Tubing - 052468-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details