Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer
Configuration Features Adhesive Requirement : Adhesive Purchased Separately
Housing Features Body Orientation : Straight
Other Adhesive Code : S1125, S1048
Usage Conditions Operating Temperature Range : -75 - 150 DEGC [-103 - 302 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer
Configuration Features Adhesive Requirement : Adhesive Purchased Separately
Housing Features Body Orientation : Straight
Other Adhesive Code : S1125, S1048
Usage Conditions Operating Temperature Range : -75 - 150 DEGC [-103 - 302 DEGF ]
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer
Configuration Features Adhesive Requirement : Adhesive Purchased Separately
Housing Features Body Orientation : Straight
Other Adhesive Code : S1125, S1048
Usage Conditions Operating Temperature Range : -75 - 150 DEGC [-103 - 302 DEGF ]
Body Features
Material Code : 25
Material Systems Code : 25
Primary Product Material : Fluid Resistant Modified Elastomer