TE Connectivity Liquid Level Switches 80669-000

Description
Body Features Case Material : Glass Filled Nylon 6.6 Entry Style : Side Fluid Type : Fuel, Alcohol, Oil Seal Material : Nitrile Contact Features Contact Form : C Dimensions Cable Length : .5 M  [1.64 FT ] Other Port Fitting : M16 Internal Product Type Features Float SG : .85
Request a Quote Datasheet
Description
Body Features Case Material : Glass Filled Nylon 6.6 Entry Style : Side Fluid Type : Fuel, Alcohol, Oil Seal Material : Nitrile Contact Features Contact Form : C Dimensions Cable Length : .5 M  [1.64 FT ] Other Port Fitting : M16 Internal Product Type Features Float SG : .85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Level Switches - 80669-000 - TE Connectivity
Berwyn, PA, United States
Liquid Level Switches
80669-000
Liquid Level Switches 80669-000
Body Features Case Material : Glass Filled Nylon 6.6 Entry Style : Side Fluid Type : Fuel, Alcohol, Oil Seal Material : Nitrile Contact Features Contact Form : C Dimensions Cable Length : .5 M  [1.64 FT ] Other Port Fitting : M16 Internal Product Type Features Float SG : .85

Body Features


  • Case Material : Glass Filled Nylon 6.6
  • Entry Style : Side
  • Fluid Type : Fuel, Alcohol, Oil
  • Seal Material : Nitrile

Contact Features


  • Contact Form : C

Dimensions


  • Cable Length : .5 M  [1.64 FT ]

Other


  • Port Fitting : M16 Internal

Product Type Features


  • Float SG : .85
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Level Sensors
Product Number 80669-000
Product Name Liquid Level Switches
Unlock Full Specs
to access all available technical data

Similar Products

Water-Level Sensors - 20015453-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Water-Level Sensors - 20015473-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Water-Level Sensors - 700S14A0B-0499 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Water-Level Sensors - 20014739-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details