TE Connectivity Heat Shrink Boots 806654-000

Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Lipped : No Dimensions Compatible Cable Diameter (Max) : 4.5 MM , 5 MM , 6 MM  [.177 INCH , .23 INCH , .196 INCH ] Connector or Backshell Outside Diameter : 18 MM , 16 MM  [.71 INCH , .63 INCH ] Housing Features Body Orientation : 45° Industry Standards Compatible With Approved Standards Products : IEC 62329-3-102, DEF Std 59-97 Issue 3 Type DE, BS-G-198-5-DE, MIS-34867 Other Molded Part Shape Code : 243 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Lipped : No Dimensions Compatible Cable Diameter (Max) : 4.5 MM , 5 MM , 6 MM  [.177 INCH , .23 INCH , .196 INCH ] Connector or Backshell Outside Diameter : 18 MM , 16 MM  [.71 INCH , .63 INCH ] Housing Features Body Orientation : 45° Industry Standards Compatible With Approved Standards Products : IEC 62329-3-102, DEF Std 59-97 Issue 3 Type DE, BS-G-198-5-DE, MIS-34867 Other Molded Part Shape Code : 243 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 806654-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
806654-000
Heat Shrink Boots 806654-000
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Lipped : No Dimensions Compatible Cable Diameter (Max) : 4.5 MM , 5 MM , 6 MM  [.177 INCH , .23 INCH , .196 INCH ] Connector or Backshell Outside Diameter : 18 MM , 16 MM  [.71 INCH , .63 INCH ] Housing Features Body Orientation : 45° Industry Standards Compatible With Approved Standards Products : IEC 62329-3-102, DEF Std 59-97 Issue 3 Type DE, BS-G-198-5-DE, MIS-34867 Other Molded Part Shape Code : 243 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 25
  • Material Systems Code : 25
  • Primary Product Material : Fluid Resistant Modified Elastomer

Configuration Features


  • Lipped : No

Dimensions


  • Compatible Cable Diameter (Max) : 4.5 MM , 5 MM , 6 MM  [.177 INCH , .23 INCH , .196 INCH ]
  • Connector or Backshell Outside Diameter : 18 MM , 16 MM  [.71 INCH , .63 INCH ]

Housing Features


  • Body Orientation : 45°

Industry Standards


  • Compatible With Approved Standards Products : IEC 62329-3-102, DEF Std 59-97 Issue 3 Type DE, BS-G-198-5-DE, MIS-34867

Other


  • Molded Part Shape Code : 243

Usage Conditions


  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Buy Now Datasheet
shrink tube - 806654-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
806654-000
shrink tube 806654-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 806654-000 806654-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Wraps - 059945-001 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
shrink tube - 032537-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 041925-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
shrink tube - 041925N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details