Body Features Material Code : 4 Material Systems Code : 10
Configuration Features Lipped : Yes
Housing Features Body Orientation : Right Angle
Other Molded Part Shape Code : 222D
Usage Conditions Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Material Code : 4 Material Systems Code : 10
Configuration Features Lipped : Yes
Housing Features Body Orientation : Right Angle
Other Molded Part Shape Code : 222D
Usage Conditions Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Body Features Material Code : 4 Material Systems Code : 10
Configuration Features Lipped : Yes
Housing Features Body Orientation : Right Angle
Other Molded Part Shape Code : 222D
Usage Conditions Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Body Features
Material Code : 4
Material Systems Code : 10
Configuration Features
Lipped : Yes
Housing Features
Body Orientation : Right Angle
Other
Molded Part Shape Code : 222D
Usage Conditions
Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ]