TE Connectivity Liquid Level Switches 80645-000

Description
Body Features Case Material : Glass Filled Polypropylene Entry Style : Side Fluid Type : Water Seal Material : Silicone Contact Features Contact Form : A Dimensions Cable Length : .5 M  [1.64 FT ] Other Port Fitting : M16 Internal, M16 External Product Type Features Float SG : .65
Request a Quote Datasheet
Description
Body Features Case Material : Glass Filled Polypropylene Entry Style : Side Fluid Type : Water Seal Material : Silicone Contact Features Contact Form : A Dimensions Cable Length : .5 M  [1.64 FT ] Other Port Fitting : M16 Internal, M16 External Product Type Features Float SG : .65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Level Switches - 80645-000 - TE Connectivity
Berwyn, PA, United States
Liquid Level Switches
80645-000
Liquid Level Switches 80645-000
Body Features Case Material : Glass Filled Polypropylene Entry Style : Side Fluid Type : Water Seal Material : Silicone Contact Features Contact Form : A Dimensions Cable Length : .5 M  [1.64 FT ] Other Port Fitting : M16 Internal, M16 External Product Type Features Float SG : .65

Body Features


  • Case Material : Glass Filled Polypropylene
  • Entry Style : Side
  • Fluid Type : Water
  • Seal Material : Silicone

Contact Features


  • Contact Form : A

Dimensions


  • Cable Length : .5 M  [1.64 FT ]

Other


  • Port Fitting : M16 Internal, M16 External

Product Type Features


  • Float SG : .65
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Level Sensors
Product Number 80645-000
Product Name Liquid Level Switches
Unlock Full Specs
to access all available technical data

Similar Products

Water-Level Sensors - 585-00810 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Maximum Operating Pressure 300 psi (211 m H2O)
View Details
Water-Level Sensors - 10208585-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Water-Level Sensors - 585-00700 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Maximum Operating Pressure 125 psi (87.97 m H2O)
View Details
Water-Level Sensors - 20014630-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details