TE Connectivity Heat Shrink Boots 806374-000

Description
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 10 Material : Semi-Rigid Modified Polyolefin Material Code : 3 Configuration Features Lipped : Yes Dimensions Cable Diameter Range : 6.6 - 14.7 MM  [.26 - .579 INCH ] Wire/Cable Outside Diameter : .43 in, .31 in, .39 in, 8 mm, .47 in, .35 in, .3 in, 12 mm, .433 in, 9 mm, 10 mm, 11 mm Industry Standards Approved Standards : DEF Std 59-97 Issue 3 Type DA, BS-G-198-5-DA, UL 224, File E85381, SAE AS I 81765/1, Type I Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Type : Adhesive Purchased Separately Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote
Description
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 10 Material : Semi-Rigid Modified Polyolefin Material Code : 3 Configuration Features Lipped : Yes Dimensions Cable Diameter Range : 6.6 - 14.7 MM  [.26 - .579 INCH ] Wire/Cable Outside Diameter : .43 in, .31 in, .39 in, 8 mm, .47 in, .35 in, .3 in, 12 mm, .433 in, 9 mm, 10 mm, 11 mm Industry Standards Approved Standards : DEF Std 59-97 Issue 3 Type DA, BS-G-198-5-DA, UL 224, File E85381, SAE AS I 81765/1, Type I Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Type : Adhesive Purchased Separately Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 806374-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
806374-000
Heat Shrink Boots 806374-000
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 10 Material : Semi-Rigid Modified Polyolefin Material Code : 3 Configuration Features Lipped : Yes Dimensions Cable Diameter Range : 6.6 - 14.7 MM  [.26 - .579 INCH ] Wire/Cable Outside Diameter : .43 in, .31 in, .39 in, 8 mm, .47 in, .35 in, .3 in, 12 mm, .433 in, 9 mm, 10 mm, 11 mm Industry Standards Approved Standards : DEF Std 59-97 Issue 3 Type DA, BS-G-198-5-DA, UL 224, File E85381, SAE AS I 81765/1, Type I Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Type : Adhesive Purchased Separately Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]

Body Features


  • Adhesive Pre-Coat : No
  • Heat Shrink Boot Material Systems Code : 10
  • Material : Semi-Rigid Modified Polyolefin
  • Material Code : 3

Configuration Features


  • Lipped : Yes

Dimensions


  • Cable Diameter Range : 6.6 - 14.7 MM  [.26 - .579 INCH ]
  • Wire/Cable Outside Diameter : .43 in, .31 in, .39 in, 8 mm, .47 in, .35 in, .3 in, 12 mm, .433 in, 9 mm, 10 mm, 11 mm

Industry Standards


  • Approved Standards : DEF Std 59-97 Issue 3 Type DA, BS-G-198-5-DA, UL 224, File E85381, SAE AS I 81765/1, Type I
  • Government Qualified : No

Operation/Application


  • Power Cable Accessory : No

Other


  • Adhesive Type : Adhesive Purchased Separately
  • Fluid & Chemical Resistance : Occasional Fluid Exposure
  • Molded Part Shape Code : 202

Product Type Features


  • Molded Part Angle (DEG) : 180

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 806374-000
Product Name Heat Shrink Boots
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 043161-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Heat Shrink Tubing - 052468-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Tubing - 003347-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing - 0619356004 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details