Body Features Product Weight : .5 KG [1.103 LB ]
Dimensions Product Height : 73 MM [2.87 INCH ] Product Length : 110 MM [4.33 INCH ] Product Width : 93 MM [3.66 INCH ]
Electrical Characteristics Current Rating (AMP) : 8 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : 1.49 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 2.6 Operating Voltage (VAC) : 300 Overvoltage Category : II
Industry Standards Certified To : CSA 22.2 No. 8 1986, IEC/EN 60939, UL 1283 IP Rating : IP20 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2
Mechanical Attachment Product Mount Type : Chassis Mount
Operation/Applicatio
n Cooling Method : Natural Convection
Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Terminal Block Output Termination Type : Terminal Block
Usage Conditions Operating Temperature Range : -25 - 100 DEGC [-13 - 212 DEGF ]
Body Features
- Product Weight : .5 KG [1.103 LB ]
Dimensions
- Product Height : 73 MM [2.87 INCH ]
- Product Length : 110 MM [4.33 INCH ]
- Product Width : 93 MM [3.66 INCH ]
Electrical Characteristics
- Current Rating (AMP) : 8
- Leakage Current (Max) (120VAC, 60Hz) (MAMP) : 1.49
- Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 2.6
- Operating Voltage (VAC) : 300
- Overvoltage Category : II
Industry Standards
- Certified To : CSA 22.2 No. 8 1986, IEC/EN 60939, UL 1283
- IP Rating : IP20
- Pollution Degree : PD2
- UL Flammability Rating : UL 94V-2
Mechanical Attachment
- Product Mount Type : Chassis Mount
Operation/Application
- Cooling Method : Natural Convection
Product Type Features
- Filtering Requirements : Unfiltered
- Input Termination Type : Terminal Block
- Output Termination Type : Terminal Block
Usage Conditions
- Operating Temperature Range : -25 - 100 DEGC [-13 - 212 DEGF ]