TE Connectivity 3-Phase Filters 806117-SF

Description
Body Features Product Weight : .6 KG  [1.323 LB ] Configuration Features Wiring Configuration : WYE (4 wire + ground) Dimensions Product Height : 70 MM  [2.75 INCH ] Product Length : 120.9 MM  [4.75 INCH ] Product Width : 82 MM  [3.22 INCH ] Electrical Characteristics Current Rating (AMP) : 8 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .6 Operating Voltage (VAC) : 520 Overvoltage Category : II Industry Standards Certified To : CSA 22.2 No. 8 1986, IEC/EN 60939, UL 1283 IP Rating : IP20 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight : .6 KG  [1.323 LB ] Configuration Features Wiring Configuration : WYE (4 wire + ground) Dimensions Product Height : 70 MM  [2.75 INCH ] Product Length : 120.9 MM  [4.75 INCH ] Product Width : 82 MM  [3.22 INCH ] Electrical Characteristics Current Rating (AMP) : 8 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .6 Operating Voltage (VAC) : 520 Overvoltage Category : II Industry Standards Certified To : CSA 22.2 No. 8 1986, IEC/EN 60939, UL 1283 IP Rating : IP20 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Phase Filters - 806117-SF - TE Connectivity
Berwyn, PA, United States
3-Phase Filters
806117-SF
3-Phase Filters 806117-SF
Body Features Product Weight : .6 KG  [1.323 LB ] Configuration Features Wiring Configuration : WYE (4 wire + ground) Dimensions Product Height : 70 MM  [2.75 INCH ] Product Length : 120.9 MM  [4.75 INCH ] Product Width : 82 MM  [3.22 INCH ] Electrical Characteristics Current Rating (AMP) : 8 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .6 Operating Voltage (VAC) : 520 Overvoltage Category : II Industry Standards Certified To : CSA 22.2 No. 8 1986, IEC/EN 60939, UL 1283 IP Rating : IP20 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]

Body Features


  • Product Weight : .6 KG  [1.323 LB ]

Configuration Features


  • Wiring Configuration : WYE (4 wire + ground)

Dimensions


  • Product Height : 70 MM  [2.75 INCH ]
  • Product Length : 120.9 MM  [4.75 INCH ]
  • Product Width : 82 MM  [3.22 INCH ]

Electrical Characteristics


  • Current Rating (AMP) : 8
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .6
  • Operating Voltage (VAC) : 520
  • Overvoltage Category : II

Industry Standards


  • Certified To : CSA 22.2 No. 8 1986, IEC/EN 60939, UL 1283
  • IP Rating : IP20
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Operation/Application


  • Cooling Method : Natural Convection

Product Type Features


  • Filtering Requirements : Unfiltered
  • Input Termination Type : Terminal Block
  • Output Termination Type : Terminal Block

Usage Conditions


  • Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 806117-SF
Product Name 3-Phase Filters
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1609071-7 - TE Connectivity
Specs
Filter Type Three Phase
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
IEC Filters - 1863635 - RS Components, Ltd.
Specs
Package / Mounting Snap-in
Standards and Certifications RoHS
View Details
2 suppliers
Power Line Filters - 2871249 - RS Components, Ltd.
Specs
Filter Type Three Phase
Standards and Certifications RoHS
View Details
3-Phase Filters - 1609989-1 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 7 amps
View Details