TE Connectivity Heat Shrink Boots 806090-000

Description
Body Features Material Code : 71 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 38 MM , 26 MM , 28 MM , 34 MM , 30 MM , 36 MM , 32 MM  [1.02 INCH , 1.33 INCH , 1.1 INCH , 1.41 INCH , 1.25 INCH , 1.49 INCH , 1.18 INCH ] Connector or Backshell Outside Diameter : 34 MM , 32 MM , 38 MM , 36 MM , 40 MM , 43 MM  [1.5 INCH , 1.34 INCH , 1.26 INCH , 1.57 INCH , 1.42 INCH , 1.69 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : SAE AS I 81765/1, Type I Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 71 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 38 MM , 26 MM , 28 MM , 34 MM , 30 MM , 36 MM , 32 MM  [1.02 INCH , 1.33 INCH , 1.1 INCH , 1.41 INCH , 1.25 INCH , 1.49 INCH , 1.18 INCH ] Connector or Backshell Outside Diameter : 34 MM , 32 MM , 38 MM , 36 MM , 40 MM , 43 MM  [1.5 INCH , 1.34 INCH , 1.26 INCH , 1.57 INCH , 1.42 INCH , 1.69 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : SAE AS I 81765/1, Type I Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 806090-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
806090-000
Heat Shrink Boots 806090-000
Body Features Material Code : 71 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 38 MM , 26 MM , 28 MM , 34 MM , 30 MM , 36 MM , 32 MM  [1.02 INCH , 1.33 INCH , 1.1 INCH , 1.41 INCH , 1.25 INCH , 1.49 INCH , 1.18 INCH ] Connector or Backshell Outside Diameter : 34 MM , 32 MM , 38 MM , 36 MM , 40 MM , 43 MM  [1.5 INCH , 1.34 INCH , 1.26 INCH , 1.57 INCH , 1.42 INCH , 1.69 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : SAE AS I 81765/1, Type I Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 71
  • Material Systems Code : 10
  • Primary Product Material : Semi-Rigid Modified Polyolefin

Configuration Features


  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 38 MM , 26 MM , 28 MM , 34 MM , 30 MM , 36 MM , 32 MM  [1.02 INCH , 1.33 INCH , 1.1 INCH , 1.41 INCH , 1.25 INCH , 1.49 INCH , 1.18 INCH ]
  • Connector or Backshell Outside Diameter : 34 MM , 32 MM , 38 MM , 36 MM , 40 MM , 43 MM  [1.5 INCH , 1.34 INCH , 1.26 INCH , 1.57 INCH , 1.42 INCH , 1.69 INCH ]

Housing Features


  • Body Orientation : Straight

Industry Standards


  • Compatible With Approved Standards Products : SAE AS I 81765/1, Type I

Other


  • Molded Part Shape Code : 202

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Buy Now Datasheet
shrink tube - 806090-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
806090-000
shrink tube 806090-000
Blow Molded Parts

Blow Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 806090-000 806090-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 063725P080 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
Heat Shrink Tubing - 0838016011 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
shrink tube - 059275-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 049491-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details