TE Connectivity Sockets for ICs, Transistors 8060-1G7

Description
CONN TRANSIST TO-5 3POS GOLD
Datasheet
Description
CONN TRANSIST TO-5 3POS GOLD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sockets for ICs, Transistors - 8060-1G7 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
8060-1G7
Sockets for ICs, Transistors 8060-1G7
CONN TRANSIST TO-5 3POS GOLD

CONN TRANSIST TO-5 3POS GOLD

Supplier's Site Datasheet
Transistor Socket, 3 Position, Through Hole; No. Of Contacts Amp - Te Connectivity - 65F1866 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Socket, 3 Position, Through Hole; No. Of Contacts Amp - Te Connectivity
65F1866
Transistor Socket, 3 Position, Through Hole; No. Of Contacts Amp - Te Connectivity 65F1866
TRANSISTOR SOCKET, 3 POSITION, THROUGH HOLE; No. of Contacts:3Contacts; Connector Type:TO-5 Socket; Pitch Spacing:5.08mm; Product Range:8060 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

TRANSISTOR SOCKET, 3 POSITION, THROUGH HOLE; No. of Contacts:3Contacts; Connector Type:TO-5 Socket; Pitch Spacing:5.08mm; Product Range:8060 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 8060-1G7 65F1866
Product Name Sockets for ICs, Transistors Transistor Socket, 3 Position, Through Hole; No. Of Contacts Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Pak Retaining Pin - 110G9 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
6 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details