3 (Round) Pos Transistor, TO-5 Socket Gold Through Hole
TRANSISTOR SOCKET, 3 POSITION, THROUGH HOLE; No. of Contacts:3Contacts; Connector Type:TO-5 Socket; Pitch Spacing:3.81mm; Product Range:8060 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes
CONN TRANSIST TO-5 3POS GOLD
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-1437504-4-ND | 65F1868 | 8060-1G3 |
| Product Name | IC Sockets | Transistor Socket, 3 Position, Through Hole; No. Of Contacts Amp - Te Connectivity | Sockets for ICs, Transistors |
| Mounting | Through Hole |