3 (Round) Pos Transistor, TO-5 Socket Gold Through Hole
CONN TRANSIST TO-5 3POS GOLD
TRANSISTOR SOCKET, 3 POSITION, THROUGH HOLE; No. of Contacts:3Contacts; Connector Type:TO-5 Socket; Pitch Spacing:2.54mm; Product Range:8060 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1437504-4-ND | 8060-1G11 | 65F1864 |
| Product Name | IC Sockets | Sockets for ICs, Transistors | Transistor Socket, 3 Position, Through Hole; No. Of Contacts Amp - Te Connectivity |
| Mounting | Through Hole |