TE Connectivity IC Sockets 8059-2G9

Description
Electronic Component
Request a Quote Datasheet
Description
Electronic Component
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
IC Sockets - A109228-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
A109228-ND
IC Sockets A109228-ND
10 (Round) Pos Transistor, TO-5 Socket Gold Through Hole

10 (Round) Pos Transistor, TO-5 Socket Gold Through Hole

Buy Now Datasheet
Sockets for ICs, Transistors - 8059-2G9 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
8059-2G9
Sockets for ICs, Transistors 8059-2G9
CONN TRANSIST TO-5 10POS GOLD

CONN TRANSIST TO-5 10POS GOLD

Supplier's Site Datasheet
Transistor Socket, 10 Position, Through Hole; No. Of Contacts Amp - Te Connectivity - 65F1881 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Socket, 10 Position, Through Hole; No. Of Contacts Amp - Te Connectivity
65F1881
Transistor Socket, 10 Position, Through Hole; No. Of Contacts Amp - Te Connectivity 65F1881
TRANSISTOR SOCKET, 10 POSITION, THROUGH HOLE; No. of Contacts:10Contacts; Connector Type:TO-5 Socket; Pitch Spacing:-; Product Range:8059 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: No

TRANSISTOR SOCKET, 10 POSITION, THROUGH HOLE; No. of Contacts:10Contacts; Connector Type:TO-5 Socket; Pitch Spacing:-; Product Range:8059 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 8059-2G9 A109228-ND 8059-2G9 65F1881
Product Name IC Sockets Sockets for ICs, Transistors Transistor Socket, 10 Position, Through Hole; No. Of Contacts Amp - Te Connectivity
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10200802ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A29051-037DKR-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
PCB Connectors - NCK-ML2G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details