TE Connectivity Transistor Socket, 8 Position, Through Hole; No. Of Contacts Amp - Te Connectivity 8059-2G7

Description
TRANSISTOR SOCKET, 8 POSITION, THROUGH HOLE; No. of Contacts:8Contacts; Connector Type:TO-5 Socket; Pitch Spacing:-; Product Range:8059 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: No
Datasheet
Description
TRANSISTOR SOCKET, 8 POSITION, THROUGH HOLE; No. of Contacts:8Contacts; Connector Type:TO-5 Socket; Pitch Spacing:-; Product Range:8059 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor Socket, 8 Position, Through Hole; No. Of Contacts Amp - Te Connectivity - 65F1880 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Socket, 8 Position, Through Hole; No. Of Contacts Amp - Te Connectivity
65F1880
Transistor Socket, 8 Position, Through Hole; No. Of Contacts Amp - Te Connectivity 65F1880
TRANSISTOR SOCKET, 8 POSITION, THROUGH HOLE; No. of Contacts:8Contacts; Connector Type:TO-5 Socket; Pitch Spacing:-; Product Range:8059 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: No

TRANSISTOR SOCKET, 8 POSITION, THROUGH HOLE; No. of Contacts:8Contacts; Connector Type:TO-5 Socket; Pitch Spacing:-; Product Range:8059 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: No

Supplier's Site Datasheet
Sockets for ICs, Transistors - 8059-2G7 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
8059-2G7
Sockets for ICs, Transistors 8059-2G7
CONN SOCKET TRANSIST TO-5 8POS

CONN SOCKET TRANSIST TO-5 8POS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 65F1880 8059-2G7
Product Name Transistor Socket, 8 Position, Through Hole; No. Of Contacts Amp - Te Connectivity Sockets for ICs, Transistors
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details