TE Connectivity Transistor Socket, 3 Position, Through Hole; No. Of Contacts Amp - Te Connectivity 8059-2G3

Description
TRANSISTOR SOCKET, 3 POSITION, THROUGH HOLE; No. of Contacts:3Contacts; Connector Type:TO-5 Socket; Pitch Spacing:-; Product Range:8059 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: No
Datasheet
Description
TRANSISTOR SOCKET, 3 POSITION, THROUGH HOLE; No. of Contacts:3Contacts; Connector Type:TO-5 Socket; Pitch Spacing:-; Product Range:8059 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor Socket, 3 Position, Through Hole; No. Of Contacts Amp - Te Connectivity - 65F1878 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Socket, 3 Position, Through Hole; No. Of Contacts Amp - Te Connectivity
65F1878
Transistor Socket, 3 Position, Through Hole; No. Of Contacts Amp - Te Connectivity 65F1878
TRANSISTOR SOCKET, 3 POSITION, THROUGH HOLE; No. of Contacts:3Contacts; Connector Type:TO-5 Socket; Pitch Spacing:-; Product Range:8059 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: No

TRANSISTOR SOCKET, 3 POSITION, THROUGH HOLE; No. of Contacts:3Contacts; Connector Type:TO-5 Socket; Pitch Spacing:-; Product Range:8059 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: No

Supplier's Site Datasheet
8059-2G3=To5 Pc Socket 200 Gol Buchanan - Te Connectivity - 42AJ7173 - Newark, An Avnet Company
Chicago, IL, United States
8059-2G3=To5 Pc Socket 200 Gol Buchanan - Te Connectivity
42AJ7173
8059-2G3=To5 Pc Socket 200 Gol Buchanan - Te Connectivity 42AJ7173
8059-2G3=TO5 PC SOCKET 200 GOL

8059-2G3=TO5 PC SOCKET 200 GOL

Supplier's Site
Sockets for ICs, Transistors - 8059-2G3 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
8059-2G3
Sockets for ICs, Transistors 8059-2G3
CONN SOCKET TRANSIST TO-5 4POS

CONN SOCKET TRANSIST TO-5 4POS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 65F1878 8059-2G3
Product Name Transistor Socket, 3 Position, Through Hole; No. Of Contacts Amp - Te Connectivity Sockets for ICs, Transistors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Finger Proof Housings Green - 1327G5FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
Connector - DIP Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details