TE Connectivity IC Sockets 8059-2G2

Description
Electronic Component
Request a Quote Datasheet
Description
Electronic Component
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
IC Sockets - A109227-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
A109227-ND
IC Sockets A109227-ND
3 (Round) Pos Transistor, TO-5 Socket Gold Through Hole

3 (Round) Pos Transistor, TO-5 Socket Gold Through Hole

Buy Now Datasheet
Transistor Socket, 3 Position, Through Hole; No. Of Contacts Amp - Te Connectivity - 50F1673 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Socket, 3 Position, Through Hole; No. Of Contacts Amp - Te Connectivity
50F1673
Transistor Socket, 3 Position, Through Hole; No. Of Contacts Amp - Te Connectivity 50F1673
TRANSISTOR SOCKET, 3 POSITION, THROUGH HOLE; No. of Contacts:3Contacts; Connector Type:TO-5 Socket; Pitch Spacing:-; Product Range:8059 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: No

TRANSISTOR SOCKET, 3 POSITION, THROUGH HOLE; No. of Contacts:3Contacts; Connector Type:TO-5 Socket; Pitch Spacing:-; Product Range:8059 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: No

Supplier's Site Datasheet
Sockets for ICs, Transistors - 8059-2G2 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
8059-2G2
Sockets for ICs, Transistors 8059-2G2
CONN TRANSIST TO-5 3POS GOLD

CONN TRANSIST TO-5 3POS GOLD

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 8059-2G2 A109227-ND 50F1673 8059-2G2
Product Name IC Sockets Transistor Socket, 3 Position, Through Hole; No. Of Contacts Amp - Te Connectivity Sockets for ICs, Transistors
Mounting Through Hole
Unlock Full Specs
to access all available technical data