TE Connectivity IC Sockets 8059-2G1

Description
Electronic Component
Request a Quote Datasheet
Description
Electronic Component
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
IC Sockets - A109226-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
A109226-ND
IC Sockets A109226-ND
3 (Round) Pos Transistor, TO-5 Socket Gold Through Hole

3 (Round) Pos Transistor, TO-5 Socket Gold Through Hole

Buy Now Datasheet
Transistor Socket, 3 Position, Through Hole; No. Of Contacts Amp - Te Connectivity - 65F1876 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Socket, 3 Position, Through Hole; No. Of Contacts Amp - Te Connectivity
65F1876
Transistor Socket, 3 Position, Through Hole; No. Of Contacts Amp - Te Connectivity 65F1876
TRANSISTOR SOCKET, 3 POSITION, THROUGH HOLE; No. of Contacts:3Contacts; Connector Type:TO-5 Socket; Pitch Spacing:-; Product Range:8059 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

TRANSISTOR SOCKET, 3 POSITION, THROUGH HOLE; No. of Contacts:3Contacts; Connector Type:TO-5 Socket; Pitch Spacing:-; Product Range:8059 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site
8059-2G1=To5 Pc Skt 200 Gg Con Buchanan - Te Connectivity - 42AJ7172 - Newark, An Avnet Company
Chicago, IL, United States
8059-2G1=To5 Pc Skt 200 Gg Con Buchanan - Te Connectivity
42AJ7172
8059-2G1=To5 Pc Skt 200 Gg Con Buchanan - Te Connectivity 42AJ7172
8059-2G1=TO5 PC SKT 200 GG CON

8059-2G1=TO5 PC SKT 200 GG CON

Supplier's Site
Sockets for ICs, Transistors - 8059-2G1 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
8059-2G1
Sockets for ICs, Transistors 8059-2G1
CONN TRANSIST TO-5 3POS GOLD

CONN TRANSIST TO-5 3POS GOLD

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 8059-2G1 A109226-ND 65F1876 8059-2G1
Product Name IC Sockets Transistor Socket, 3 Position, Through Hole; No. Of Contacts Amp - Te Connectivity Sockets for ICs, Transistors
Mounting Through Hole
Unlock Full Specs
to access all available technical data