8 (Round) Pos Transistor, TO-5 Socket Gold Through Hole
Electronic Component
8058-1G49=T05 SKT ASSY 200 CEN
TRANSISTOR SOCKET, 8 POSITION, THROUGH HOLE; No. of Contacts:8Contacts; Connector Type:TO-5 Socket; Pitch Spacing:5.08mm; Product Range:8058 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes
CONN TRANSIST TO-5 8POS GOLD
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2-1437508-4-ND | 8058-1G49 | 42AJ7169 | 8058-1G49 |
| Product Name | IC Sockets | 8058-1G49=T05 Skt Assy 200 Cen Buchanan - Te Connectivity | Sockets for ICs, Transistors | |
| Mounting | Through Hole |