TE Connectivity IC Sockets 8058-1G23

Description
3 (Round) Pos Transistor, TO-5 Socket Gold Through Hole
Request a Quote Datasheet
Description
3 (Round) Pos Transistor, TO-5 Socket Gold Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - 1437508-7-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
1437508-7-ND
IC Sockets 1437508-7-ND
3 (Round) Pos Transistor, TO-5 Socket Gold Through Hole

3 (Round) Pos Transistor, TO-5 Socket Gold Through Hole

Buy Now Datasheet
Sockets for ICs, Transistors - 8058-1G23 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
8058-1G23
Sockets for ICs, Transistors 8058-1G23
CONN TRANSIST TO-5 3POS GOLD

CONN TRANSIST TO-5 3POS GOLD

Supplier's Site Datasheet
Transistor Socket, 3 Position, Through Hole; No. Of Contacts Amp - Te Connectivity - 65F1648 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Socket, 3 Position, Through Hole; No. Of Contacts Amp - Te Connectivity
65F1648
Transistor Socket, 3 Position, Through Hole; No. Of Contacts Amp - Te Connectivity 65F1648
TRANSISTOR SOCKET, 3 POSITION, THROUGH HOLE; No. of Contacts:3Contacts; Connector Type:TO-5 Socket; Pitch Spacing:5.08mm; Product Range:8058 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

TRANSISTOR SOCKET, 3 POSITION, THROUGH HOLE; No. of Contacts:3Contacts; Connector Type:TO-5 Socket; Pitch Spacing:5.08mm; Product Range:8058 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1437508-7-ND 8058-1G23 65F1648
Product Name IC Sockets Sockets for ICs, Transistors Transistor Socket, 3 Position, Through Hole; No. Of Contacts Amp - Te Connectivity
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28100-015 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Headers, Male Pins - A28545-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Number of Contacts 9 #
View Details
2 suppliers
MINI DIN JACK 6 POSITIONS VERTICAL - 80203-508V6L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCS-FL4G-T - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details