TE Connectivity IC Sockets 8058-1G19

Description
8 (Round) Pos Transistor, TO-5 Socket Gold Panel Mount
Request a Quote Datasheet
Description
8 (Round) Pos Transistor, TO-5 Socket Gold Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - A112159-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
A112159-ND
IC Sockets A112159-ND
8 (Round) Pos Transistor, TO-5 Socket Gold Panel Mount

8 (Round) Pos Transistor, TO-5 Socket Gold Panel Mount

Buy Now Datasheet
Sockets for ICs, Transistors - 8058-1G19 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
8058-1G19
Sockets for ICs, Transistors 8058-1G19
CONN TRANSIST TO-5 8POS GOLD

CONN TRANSIST TO-5 8POS GOLD

Supplier's Site Datasheet
Transistor Socket, 8 Position, Through Hole; No. Of Contacts Amp - Te Connectivity - 94F3969 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Socket, 8 Position, Through Hole; No. Of Contacts Amp - Te Connectivity
94F3969
Transistor Socket, 8 Position, Through Hole; No. Of Contacts Amp - Te Connectivity 94F3969
TRANSISTOR SOCKET, 8 POSITION, THROUGH HOLE; No. of Contacts:8Contacts; Connector Type:TO-5 Socket; Pitch Spacing:-; Product Range:8058 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

TRANSISTOR SOCKET, 8 POSITION, THROUGH HOLE; No. of Contacts:8Contacts; Connector Type:TO-5 Socket; Pitch Spacing:-; Product Range:8058 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A112159-ND 8058-1G19 94F3969
Product Name IC Sockets Sockets for ICs, Transistors Transistor Socket, 8 Position, Through Hole; No. Of Contacts Amp - Te Connectivity
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-107-467-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details