TE Connectivity Dead Break Connections 805755-044

Description
Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 35 - 400 Electrical Characteristics Voltage Class (KV) : ≤ 17.5 Industry Standards Compatible With Approved Standards Products : HD629.1-S2 Operation/Applicatio n Dead Break Connection Product Type : Elbow Insulating Boot, Straight Insulating Boot Other Installation Instruction : Spanish Product Availability Product Availability : Americas, Asia, Europe, Middle East & Africa, China, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Cold Applied Screened : Unscreened
Request a Quote Datasheet
Description
Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 35 - 400 Electrical Characteristics Voltage Class (KV) : ≤ 17.5 Industry Standards Compatible With Approved Standards Products : HD629.1-S2 Operation/Applicatio n Dead Break Connection Product Type : Elbow Insulating Boot, Straight Insulating Boot Other Installation Instruction : Spanish Product Availability Product Availability : Americas, Asia, Europe, Middle East & Africa, China, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Cold Applied Screened : Unscreened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dead Break Connections - 805755-044 - TE Connectivity
Berwyn, PA, United States
Dead Break Connections
805755-044
Dead Break Connections 805755-044
Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 35 - 400 Electrical Characteristics Voltage Class (KV) : ≤ 17.5 Industry Standards Compatible With Approved Standards Products : HD629.1-S2 Operation/Applicatio n Dead Break Connection Product Type : Elbow Insulating Boot, Straight Insulating Boot Other Installation Instruction : Spanish Product Availability Product Availability : Americas, Asia, Europe, Middle East & Africa, China, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Cold Applied Screened : Unscreened

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Conductor Cross-Section Range (MMSQ) : 35 - 400

Electrical Characteristics


  • Voltage Class (KV) : ≤ 17.5

Industry Standards


  • Compatible With Approved Standards Products : HD629.1-S2

Operation/Application


  • Dead Break Connection Product Type : Elbow Insulating Boot, Straight Insulating Boot

Other


  • Installation Instruction : Spanish

Product Availability


  • Product Availability : Americas, Asia, Europe, Middle East & Africa, China, Australia, New Zealand & Pacific Islands

Product Type Features


  • Installation Technology : Cold Applied
  • Screened : Unscreened
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 805755-044
Product Name Dead Break Connections
Mounting Cold Applied
Unlock Full Specs
to access all available technical data

Similar Products