TE Connectivity Power Cable 8052813001

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : ZEROHAL Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Number of Strands : 56 Dimensions Conductor Diameter Range : 2.48 MM  [.098 INCH ] Conductor Insulation Diameter : 3.29 MM  [.128 INCH ] Outside Cable Diameter : 5.49 MM  [.216 INCH ] Wire Size (MMSQ) : 4 Electrical Characteristics Operating Voltage (VAC) : 600 Packaging Features Packaging Method : Reel Product Type Features Wall Type : Dual Wall Usage Conditions Cable Type : ZHI15 Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : ZEROHAL Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Number of Strands : 56 Dimensions Conductor Diameter Range : 2.48 MM  [.098 INCH ] Conductor Insulation Diameter : 3.29 MM  [.128 INCH ] Outside Cable Diameter : 5.49 MM  [.216 INCH ] Wire Size (MMSQ) : 4 Electrical Characteristics Operating Voltage (VAC) : 600 Packaging Features Packaging Method : Reel Product Type Features Wall Type : Dual Wall Usage Conditions Cable Type : ZHI15 Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable - 8052813001 - TE Connectivity
Berwyn, PA, United States
Power Cable
8052813001
Power Cable 8052813001
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : ZEROHAL Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Number of Strands : 56 Dimensions Conductor Diameter Range : 2.48 MM  [.098 INCH ] Conductor Insulation Diameter : 3.29 MM  [.128 INCH ] Outside Cable Diameter : 5.49 MM  [.216 INCH ] Wire Size (MMSQ) : 4 Electrical Characteristics Operating Voltage (VAC) : 600 Packaging Features Packaging Method : Reel Product Type Features Wall Type : Dual Wall Usage Conditions Cable Type : ZHI15 Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : ZEROHAL
  • Wire Color (Base) : Black

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 56

Dimensions


  • Conductor Diameter Range : 2.48 MM  [.098 INCH ]
  • Conductor Insulation Diameter : 3.29 MM  [.128 INCH ]
  • Outside Cable Diameter : 5.49 MM  [.216 INCH ]
  • Wire Size (MMSQ) : 4

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Wall Type : Dual Wall

Usage Conditions


  • Cable Type : ZHI15
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 8052813001
Product Name Power Cable
Cable Insulation ZEROHAL
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 146439-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 003201-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 147205-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Multiple Conductor Cables - 484-100G1121-0.25-6/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Low Smoke Zero Halogen (LSZH)
Cable Insulation Low Smoke Zero Halogen (LSZH)
View Details