Body Features Product Weight : 70 G [2.47 OZ ]
Dimensions Product Height : 40 MM [1.57 INCH ] Product Length : 58 MM [2.28 INCH ] Product Width : 50 MM [1.97 INCH ]
Electrical Characteristics Capacitance Cx1 : 47 Capacitance Cy1 : 2.2 Current Rating (Max) (AMP) : 2 Inductance L1 (MICHEN) : 2 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 373
Industry Standards Certified To : UL 1283, IEC/EN 60939, CSA 22.2 No. 8 1986 IP Rating : IP40 UL Flammability Rating : UL 94V-0
Product Type Features Filtering Requirements : Filtered Output Termination Type : FASTON
Body Features
- Product Weight : 70 G [2.47 OZ ]
Dimensions
- Product Height : 40 MM [1.57 INCH ]
- Product Length : 58 MM [2.28 INCH ]
- Product Width : 50 MM [1.97 INCH ]
Electrical Characteristics
- Capacitance Cx1 : 47
- Capacitance Cy1 : 2.2
- Current Rating (Max) (AMP) : 2
- Inductance L1 (MICHEN) : 2
- Leakage Current (Max) (120VAC, 60Hz) (MICA) : 373
Industry Standards
- Certified To : UL 1283, IEC/EN 60939, CSA 22.2 No. 8 1986
- IP Rating : IP40
- UL Flammability Rating : UL 94V-0
Product Type Features
- Filtering Requirements : Filtered
- Output Termination Type : FASTON