TE Connectivity Single Phase Filters 804014-SF

Description
Body Features Product Weight : .53 KG  [1.169 LB ] Dimensions Product Height : 45.4 MM  [1.78 INCH ] Product Length : 94 MM  [3.7 INCH ] Product Width : 56 MM  [2.2 INCH ] Electrical Characteristics Capacitance Cx1 : 1 Current Rating (AMP) : 20 Inductance L1 (MICHEN) : 2.7 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : 0 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 0 Operating Voltage (VAC) : 250 Overvoltage Category : II Industry Standards Certified To : IEC/EN 60939, UL 1283, CSA 22.2 No. 8 1986 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Operating Altitude (Max) (M) : 2000 Product Type Features Filtering Requirements : Unfiltered Input Termination Type : FASTON Output Termination Type : FASTON Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight : .53 KG  [1.169 LB ] Dimensions Product Height : 45.4 MM  [1.78 INCH ] Product Length : 94 MM  [3.7 INCH ] Product Width : 56 MM  [2.2 INCH ] Electrical Characteristics Capacitance Cx1 : 1 Current Rating (AMP) : 20 Inductance L1 (MICHEN) : 2.7 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : 0 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 0 Operating Voltage (VAC) : 250 Overvoltage Category : II Industry Standards Certified To : IEC/EN 60939, UL 1283, CSA 22.2 No. 8 1986 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Operating Altitude (Max) (M) : 2000 Product Type Features Filtering Requirements : Unfiltered Input Termination Type : FASTON Output Termination Type : FASTON Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Phase Filters - 804014-SF - TE Connectivity
Berwyn, PA, United States
Single Phase Filters
804014-SF
Single Phase Filters 804014-SF
Body Features Product Weight : .53 KG  [1.169 LB ] Dimensions Product Height : 45.4 MM  [1.78 INCH ] Product Length : 94 MM  [3.7 INCH ] Product Width : 56 MM  [2.2 INCH ] Electrical Characteristics Capacitance Cx1 : 1 Current Rating (AMP) : 20 Inductance L1 (MICHEN) : 2.7 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : 0 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 0 Operating Voltage (VAC) : 250 Overvoltage Category : II Industry Standards Certified To : IEC/EN 60939, UL 1283, CSA 22.2 No. 8 1986 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Operating Altitude (Max) (M) : 2000 Product Type Features Filtering Requirements : Unfiltered Input Termination Type : FASTON Output Termination Type : FASTON Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]

Body Features


  • Product Weight : .53 KG  [1.169 LB ]

Dimensions


  • Product Height : 45.4 MM  [1.78 INCH ]
  • Product Length : 94 MM  [3.7 INCH ]
  • Product Width : 56 MM  [2.2 INCH ]

Electrical Characteristics


  • Capacitance Cx1 : 1
  • Current Rating (AMP) : 20
  • Inductance L1 (MICHEN) : 2.7
  • Leakage Current (Max) (120VAC, 60Hz) (MAMP) : 0
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 0
  • Operating Voltage (VAC) : 250
  • Overvoltage Category : II

Industry Standards


  • Certified To : IEC/EN 60939, UL 1283, CSA 22.2 No. 8 1986
  • IP Rating : IP00
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Operation/Application


  • Cooling Method : Natural Convection
  • Operating Altitude (Max) (M) : 2000

Product Type Features


  • Filtering Requirements : Unfiltered
  • Input Termination Type : FASTON
  • Output Termination Type : FASTON

Usage Conditions


  • Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 804014-SF
Product Name Single Phase Filters
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1-2405081-5 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 150 amps
View Details
2 suppliers
Power Line Filter Modules - 174-100KEMS10BBSD-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
IEC Filters - 2660145 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details