Body Features Product Weight : 3.9 KG [8.598 LB ]
Dimensions Product Height : 170 MM [6.69 INCH ] Product Length : 155 MM [6.1 INCH ] Product Width : 95 MM [3.74 INCH ]
Electrical Characteristics Current Rating (Max) (AMP) : 32 Operating Voltage (Max) (VAC) : 500 Short Circuit Current Rating (KAMP) : 100
Industry Standards Certified To : UL 508C, EN 61558-2-20, CSA C22.2 NO. 14 IP Rating : IP00 Pollution Degree : PD3 UL Flammability Rating : UL 94V-2
Mechanical Attachment Product Mount Type : Wall Mount
Operation/Applicatio
n Level of Output Filtering : DV/DT Reduction By Factor 5 Motor Frequency (HZ) : 60 Operating Altitude (Max) (M) : 2000
Usage Conditions Motor Cable Length (Max) : 30 M [98.42 FT ]
Body Features
- Product Weight : 3.9 KG [8.598 LB ]
Dimensions
- Product Height : 170 MM [6.69 INCH ]
- Product Length : 155 MM [6.1 INCH ]
- Product Width : 95 MM [3.74 INCH ]
Electrical Characteristics
- Current Rating (Max) (AMP) : 32
- Operating Voltage (Max) (VAC) : 500
- Short Circuit Current Rating (KAMP) : 100
Industry Standards
- Certified To : UL 508C, EN 61558-2-20, CSA C22.2 NO. 14
- IP Rating : IP00
- Pollution Degree : PD3
- UL Flammability Rating : UL 94V-2
Mechanical Attachment
- Product Mount Type : Wall Mount
Operation/Application
- Level of Output Filtering : DV/DT Reduction By Factor 5
- Motor Frequency (HZ) : 60
- Operating Altitude (Max) (M) : 2000
Usage Conditions
- Motor Cable Length (Max) : 30 M [98.42 FT ]