TE Connectivity Single Phase Filters 803226-SF

Description
Body Features Product Weight : .07 KG  [.155 LB ] Dimensions Product Height : 24.3 MM  [.95 INCH ] Product Length : 43.5 MM  [1.71 INCH ] Product Width : 32.5 MM  [1.27 INCH ] Electrical Characteristics Capacitance Cx1 : .22 Capacitance Cy1 : 2.2 Current Rating (AMP) : 1 Inductance L1 (MICHEN) : 20 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .18 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .31 Operating Voltage (VAC) : 250 Overvoltage Category : II Industry Standards Certified To : UL 1283, IEC/EN 60939, CSA 22.2 No. 8 1986 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Operating Altitude (Max) (M) : 2000 Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Litz Wire Output Termination Type : Litz Wire Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight : .07 KG  [.155 LB ] Dimensions Product Height : 24.3 MM  [.95 INCH ] Product Length : 43.5 MM  [1.71 INCH ] Product Width : 32.5 MM  [1.27 INCH ] Electrical Characteristics Capacitance Cx1 : .22 Capacitance Cy1 : 2.2 Current Rating (AMP) : 1 Inductance L1 (MICHEN) : 20 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .18 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .31 Operating Voltage (VAC) : 250 Overvoltage Category : II Industry Standards Certified To : UL 1283, IEC/EN 60939, CSA 22.2 No. 8 1986 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Operating Altitude (Max) (M) : 2000 Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Litz Wire Output Termination Type : Litz Wire Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Phase Filters - 803226-SF - TE Connectivity
Berwyn, PA, United States
Single Phase Filters
803226-SF
Single Phase Filters 803226-SF
Body Features Product Weight : .07 KG  [.155 LB ] Dimensions Product Height : 24.3 MM  [.95 INCH ] Product Length : 43.5 MM  [1.71 INCH ] Product Width : 32.5 MM  [1.27 INCH ] Electrical Characteristics Capacitance Cx1 : .22 Capacitance Cy1 : 2.2 Current Rating (AMP) : 1 Inductance L1 (MICHEN) : 20 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .18 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .31 Operating Voltage (VAC) : 250 Overvoltage Category : II Industry Standards Certified To : UL 1283, IEC/EN 60939, CSA 22.2 No. 8 1986 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Operating Altitude (Max) (M) : 2000 Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Litz Wire Output Termination Type : Litz Wire Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]

Body Features


  • Product Weight : .07 KG  [.155 LB ]

Dimensions


  • Product Height : 24.3 MM  [.95 INCH ]
  • Product Length : 43.5 MM  [1.71 INCH ]
  • Product Width : 32.5 MM  [1.27 INCH ]

Electrical Characteristics


  • Capacitance Cx1 : .22
  • Capacitance Cy1 : 2.2
  • Current Rating (AMP) : 1
  • Inductance L1 (MICHEN) : 20
  • Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .18
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .31
  • Operating Voltage (VAC) : 250
  • Overvoltage Category : II

Industry Standards


  • Certified To : UL 1283, IEC/EN 60939, CSA 22.2 No. 8 1986
  • IP Rating : IP00
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Operation/Application


  • Cooling Method : Natural Convection
  • Operating Altitude (Max) (M) : 2000

Product Type Features


  • Filtering Requirements : Unfiltered
  • Input Termination Type : Litz Wire
  • Output Termination Type : Litz Wire

Usage Conditions


  • Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 803226-SF
Product Name Single Phase Filters
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - CCM2285-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
Power Line Filter Modules - CCM1352-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details