TE Connectivity Heat Shrink Boots 803085-000

Description
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 10 Material : Polyolefin Flexible Modified Material Code : 4 Configuration Features Lipped : No Dimensions Cable Diameter Range : 20.3 - 54.4 MM  [.799 - 2.142 INCH ] Wire/Cable Outside Diameter : 28 mm, 30 mm, 22 mm, 1 in, .87 in, 32 mm, .94 in, 26 mm, 24 mm, 1.42 in, 1.02 in, 1.34 in, 34 mm, 36 mm, 1.18 in, 1.26 in, .9 in, 1.1 in Industry Standards Approved Standards : UL 224, File E85381, SAE AS I 81765/1, Type II Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Options : /42 Precoat Adhesive Type : General Purpose Pre-Coat Adhesive Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 222 Product Type Features Molded Part Angle (DEG) : 90 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote
Description
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 10 Material : Polyolefin Flexible Modified Material Code : 4 Configuration Features Lipped : No Dimensions Cable Diameter Range : 20.3 - 54.4 MM  [.799 - 2.142 INCH ] Wire/Cable Outside Diameter : 28 mm, 30 mm, 22 mm, 1 in, .87 in, 32 mm, .94 in, 26 mm, 24 mm, 1.42 in, 1.02 in, 1.34 in, 34 mm, 36 mm, 1.18 in, 1.26 in, .9 in, 1.1 in Industry Standards Approved Standards : UL 224, File E85381, SAE AS I 81765/1, Type II Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Options : /42 Precoat Adhesive Type : General Purpose Pre-Coat Adhesive Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 222 Product Type Features Molded Part Angle (DEG) : 90 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 803085-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
803085-000
Heat Shrink Boots 803085-000
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 10 Material : Polyolefin Flexible Modified Material Code : 4 Configuration Features Lipped : No Dimensions Cable Diameter Range : 20.3 - 54.4 MM  [.799 - 2.142 INCH ] Wire/Cable Outside Diameter : 28 mm, 30 mm, 22 mm, 1 in, .87 in, 32 mm, .94 in, 26 mm, 24 mm, 1.42 in, 1.02 in, 1.34 in, 34 mm, 36 mm, 1.18 in, 1.26 in, .9 in, 1.1 in Industry Standards Approved Standards : UL 224, File E85381, SAE AS I 81765/1, Type II Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Options : /42 Precoat Adhesive Type : General Purpose Pre-Coat Adhesive Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 222 Product Type Features Molded Part Angle (DEG) : 90 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]

Body Features


  • Adhesive Pre-Coat : Yes
  • Heat Shrink Boot Material Systems Code : 10
  • Material : Polyolefin Flexible Modified
  • Material Code : 4

Configuration Features


  • Lipped : No

Dimensions


  • Cable Diameter Range : 20.3 - 54.4 MM  [.799 - 2.142 INCH ]
  • Wire/Cable Outside Diameter : 28 mm, 30 mm, 22 mm, 1 in, .87 in, 32 mm, .94 in, 26 mm, 24 mm, 1.42 in, 1.02 in, 1.34 in, 34 mm, 36 mm, 1.18 in, 1.26 in, .9 in, 1.1 in

Industry Standards


  • Approved Standards : UL 224, File E85381, SAE AS I 81765/1, Type II
  • Government Qualified : No

Operation/Application


  • Power Cable Accessory : No

Other


  • Adhesive Options : /42 Precoat
  • Adhesive Type : General Purpose Pre-Coat Adhesive
  • Fluid & Chemical Resistance : Occasional Fluid Exposure
  • Molded Part Shape Code : 222

Product Type Features


  • Molded Part Angle (DEG) : 90

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 803085-000
Product Name Heat Shrink Boots
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 039985-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 002071-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Heat Shrink Tubing - 0915756003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 080057N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details