TE Connectivity Inlet Filters 802905-SF

Description
Body Features Product Weight : 46 G  [1.62 OZ ] Dimensions Product Height : 52.8 MM  [2.07 INCH ] Product Length : 29.9 MM  [1.17 INCH ] Product Width : 22.4 MM  [.88 INCH ] Electrical Characteristics Capacitance Cx1 : .4 Capacitance Cx2 : .1 Capacitance Cy2 : 2.2 Current Rating (Max) (AMP) : 6 Inductance L1 (MICHEN) : .78 Inductance L2 (MICHEN) : .78 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 0 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 0 Overvoltage Category : II Industry Standards Certified To : IEC/EN 60939, UL 1283, CSA 22.2 No. 8 1986 IP Rating : IP40 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filter Type : IEC Inlet Filter Filtering Requirements : Filtered Ground Choke Option : Yes Level Of Filtering : Inductor & Capacitor Output Termination Type : FASTON
Request a Quote Datasheet
Description
Body Features Product Weight : 46 G  [1.62 OZ ] Dimensions Product Height : 52.8 MM  [2.07 INCH ] Product Length : 29.9 MM  [1.17 INCH ] Product Width : 22.4 MM  [.88 INCH ] Electrical Characteristics Capacitance Cx1 : .4 Capacitance Cx2 : .1 Capacitance Cy2 : 2.2 Current Rating (Max) (AMP) : 6 Inductance L1 (MICHEN) : .78 Inductance L2 (MICHEN) : .78 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 0 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 0 Overvoltage Category : II Industry Standards Certified To : IEC/EN 60939, UL 1283, CSA 22.2 No. 8 1986 IP Rating : IP40 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filter Type : IEC Inlet Filter Filtering Requirements : Filtered Ground Choke Option : Yes Level Of Filtering : Inductor & Capacitor Output Termination Type : FASTON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inlet Filters - 802905-SF - TE Connectivity
Berwyn, PA, United States
Inlet Filters
802905-SF
Inlet Filters 802905-SF
Body Features Product Weight : 46 G  [1.62 OZ ] Dimensions Product Height : 52.8 MM  [2.07 INCH ] Product Length : 29.9 MM  [1.17 INCH ] Product Width : 22.4 MM  [.88 INCH ] Electrical Characteristics Capacitance Cx1 : .4 Capacitance Cx2 : .1 Capacitance Cy2 : 2.2 Current Rating (Max) (AMP) : 6 Inductance L1 (MICHEN) : .78 Inductance L2 (MICHEN) : .78 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 0 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 0 Overvoltage Category : II Industry Standards Certified To : IEC/EN 60939, UL 1283, CSA 22.2 No. 8 1986 IP Rating : IP40 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filter Type : IEC Inlet Filter Filtering Requirements : Filtered Ground Choke Option : Yes Level Of Filtering : Inductor & Capacitor Output Termination Type : FASTON

Body Features


  • Product Weight : 46 G  [1.62 OZ ]

Dimensions


  • Product Height : 52.8 MM  [2.07 INCH ]
  • Product Length : 29.9 MM  [1.17 INCH ]
  • Product Width : 22.4 MM  [.88 INCH ]

Electrical Characteristics


  • Capacitance Cx1 : .4
  • Capacitance Cx2 : .1
  • Capacitance Cy2 : 2.2
  • Current Rating (Max) (AMP) : 6
  • Inductance L1 (MICHEN) : .78
  • Inductance L2 (MICHEN) : .78
  • Leakage Current (Max) (120VAC, 60Hz) (MICA) : 0
  • Leakage Current (Max) (250VAC, 50Hz) (MICA) : 0
  • Overvoltage Category : II

Industry Standards


  • Certified To : IEC/EN 60939, UL 1283, CSA 22.2 No. 8 1986
  • IP Rating : IP40
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Cooling Method : Natural Convection

Product Type Features


  • Filter Type : IEC Inlet Filter
  • Filtering Requirements : Filtered
  • Ground Choke Option : Yes
  • Level Of Filtering : Inductor & Capacitor
  • Output Termination Type : FASTON
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 802905-SF
Product Name Inlet Filters
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 174-100KEVD10BBSWHM-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
Power Line Filters - 2871234 - RS Components, Ltd.
Specs
Filter Type Three Phase
Standards and Certifications RoHS
View Details
3-Phase Filters - 1609071-2 - TE Connectivity
Specs
Filter Type Three Phase
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
2 suppliers
Connector, Power Entry, Plug, 10A, 250Vac; Current Rating Corcom Te Connectivity - 52T7142 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 10 amps
View Details