TE Connectivity Inlet Filters 802788-SF

Description
Body Features Product Weight : 37 G  [1.3 OZ ] Dimensions Product Height : 57.95 MM  [2.28 INCH ] Product Length : 48 MM  [1.88 INCH ] Product Width : 22.4 MM  [.88 INCH ] Electrical Characteristics Capacitance Cx1 : .1 Capacitance Cy1 : 2.2 Current Rating (Max) (AMP) : 12 Inductance L1 (MICHEN) : .27 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 310 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 180 Overvoltage Category : II Industry Standards Certified To : UL 1283, CSA 22.2 No. 8 1986, IEC/EN 60939 IP Rating : IP40 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2 Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filter Type : IEC Inlet Filter Filtering Requirements : Filtered Level Of Filtering : Inductor & Capacitor Output Termination Type : FASTON
Request a Quote Datasheet
Description
Body Features Product Weight : 37 G  [1.3 OZ ] Dimensions Product Height : 57.95 MM  [2.28 INCH ] Product Length : 48 MM  [1.88 INCH ] Product Width : 22.4 MM  [.88 INCH ] Electrical Characteristics Capacitance Cx1 : .1 Capacitance Cy1 : 2.2 Current Rating (Max) (AMP) : 12 Inductance L1 (MICHEN) : .27 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 310 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 180 Overvoltage Category : II Industry Standards Certified To : UL 1283, CSA 22.2 No. 8 1986, IEC/EN 60939 IP Rating : IP40 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2 Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filter Type : IEC Inlet Filter Filtering Requirements : Filtered Level Of Filtering : Inductor & Capacitor Output Termination Type : FASTON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inlet Filters - 802788-SF - TE Connectivity
Berwyn, PA, United States
Inlet Filters
802788-SF
Inlet Filters 802788-SF
Body Features Product Weight : 37 G  [1.3 OZ ] Dimensions Product Height : 57.95 MM  [2.28 INCH ] Product Length : 48 MM  [1.88 INCH ] Product Width : 22.4 MM  [.88 INCH ] Electrical Characteristics Capacitance Cx1 : .1 Capacitance Cy1 : 2.2 Current Rating (Max) (AMP) : 12 Inductance L1 (MICHEN) : .27 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 310 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 180 Overvoltage Category : II Industry Standards Certified To : UL 1283, CSA 22.2 No. 8 1986, IEC/EN 60939 IP Rating : IP40 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2 Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filter Type : IEC Inlet Filter Filtering Requirements : Filtered Level Of Filtering : Inductor & Capacitor Output Termination Type : FASTON

Body Features


  • Product Weight : 37 G  [1.3 OZ ]

Dimensions


  • Product Height : 57.95 MM  [2.28 INCH ]
  • Product Length : 48 MM  [1.88 INCH ]
  • Product Width : 22.4 MM  [.88 INCH ]

Electrical Characteristics


  • Capacitance Cx1 : .1
  • Capacitance Cy1 : 2.2
  • Current Rating (Max) (AMP) : 12
  • Inductance L1 (MICHEN) : .27
  • Leakage Current (Max) (120VAC, 60Hz) (MICA) : 310
  • Leakage Current (Max) (250VAC, 50Hz) (MICA) : 180
  • Overvoltage Category : II

Industry Standards


  • Certified To : UL 1283, CSA 22.2 No. 8 1986, IEC/EN 60939
  • IP Rating : IP40
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-2

Operation/Application


  • Cooling Method : Natural Convection

Product Type Features


  • Filter Type : IEC Inlet Filter
  • Filtering Requirements : Filtered
  • Level Of Filtering : Inductor & Capacitor
  • Output Termination Type : FASTON
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 802788-SF
Product Name Inlet Filters
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rfi Power Line Filter, 10A, 1.25 Ma; Voltage Rating Corcom Te Connectivity - 86R9381 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3-Phase Filters - 1-1609998-4 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 60 amps
View Details
IEC Filters - 2660143 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
3-Phase Filters - 1-1609965-7 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 30 amps
View Details