TE Connectivity Heat Shrink Tubing 802682-000

Description
Body Features Flexibility : Very Flexible Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 11.4 MM  [.448 INCH ] Heat Shrink Tubing Size Range : 5.5 - 11.4 MM  [.216 - .448 INCH ] Recovered Inside Diameter (Max) : 5.5 MM  [.216 INCH ] Recovered Wall Thickness (Nominal) : .56 MM  [.022 INCH ] Other Product Source : UK, US Packaging Features Packaging Method : Package Product Availability Applicable Region : Global Product Type Features Product Family : V2 Wall Type : Single Usage Conditions Fluid Resistance : None Heat Shrink Tubing Flammability : Highly Flame-Resistant Heat Shrink Tubing Resistance : Wrinkling, Strain Operating Temperature Range (DEGC) : -30 - 125 Recovery Temperature (DEGC) : 90 Shrink Temperature (Min) (DEGC) : 70
Request a Quote
Description
Body Features Flexibility : Very Flexible Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 11.4 MM  [.448 INCH ] Heat Shrink Tubing Size Range : 5.5 - 11.4 MM  [.216 - .448 INCH ] Recovered Inside Diameter (Max) : 5.5 MM  [.216 INCH ] Recovered Wall Thickness (Nominal) : .56 MM  [.022 INCH ] Other Product Source : UK, US Packaging Features Packaging Method : Package Product Availability Applicable Region : Global Product Type Features Product Family : V2 Wall Type : Single Usage Conditions Fluid Resistance : None Heat Shrink Tubing Flammability : Highly Flame-Resistant Heat Shrink Tubing Resistance : Wrinkling, Strain Operating Temperature Range (DEGC) : -30 - 125 Recovery Temperature (DEGC) : 90 Shrink Temperature (Min) (DEGC) : 70
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 802682-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
802682-000
Heat Shrink Tubing 802682-000
Body Features Flexibility : Very Flexible Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 11.4 MM  [.448 INCH ] Heat Shrink Tubing Size Range : 5.5 - 11.4 MM  [.216 - .448 INCH ] Recovered Inside Diameter (Max) : 5.5 MM  [.216 INCH ] Recovered Wall Thickness (Nominal) : .56 MM  [.022 INCH ] Other Product Source : UK, US Packaging Features Packaging Method : Package Product Availability Applicable Region : Global Product Type Features Product Family : V2 Wall Type : Single Usage Conditions Fluid Resistance : None Heat Shrink Tubing Flammability : Highly Flame-Resistant Heat Shrink Tubing Resistance : Wrinkling, Strain Operating Temperature Range (DEGC) : -30 - 125 Recovery Temperature (DEGC) : 90 Shrink Temperature (Min) (DEGC) : 70

Body Features


  • Flexibility : Very Flexible
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 11.4 MM  [.448 INCH ]
  • Heat Shrink Tubing Size Range : 5.5 - 11.4 MM  [.216 - .448 INCH ]
  • Recovered Inside Diameter (Max) : 5.5 MM  [.216 INCH ]
  • Recovered Wall Thickness (Nominal) : .56 MM  [.022 INCH ]

Other


  • Product Source : UK, US

Packaging Features


  • Packaging Method : Package

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : V2
  • Wall Type : Single

Usage Conditions


  • Fluid Resistance : None
  • Heat Shrink Tubing Flammability : Highly Flame-Resistant
  • Heat Shrink Tubing Resistance : Wrinkling, Strain
  • Operating Temperature Range (DEGC) : -30 - 125
  • Recovery Temperature (DEGC) : 90
  • Shrink Temperature (Min) (DEGC) : 70
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 802682-000
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 073170-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0561254001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
Heat Shrink Tubing - 042565M001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Chlorinated Polyolefin
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
shrink tube - 094067-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details