TE Connectivity Splices 802539-000

Description
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyolefin Primary Product Color : Clear Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Barrel Inside Diameter : 1.5 MM  [.06 INCH ] Compatible Insulation Diameter Range : 1.5 MM  [.06 INCH ] Product Length : 26 MM  [1.025 INCH ] Recovered Inside Diameter : .76 MM  [.03 INCH ] Wire Size (MMSQ) : .25 - .14 Wire Size (AWG) : 24 - 26 Wire Size (CMA) : 450 - 1500 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag Product Type Features Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyolefin Primary Product Color : Clear Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Barrel Inside Diameter : 1.5 MM  [.06 INCH ] Compatible Insulation Diameter Range : 1.5 MM  [.06 INCH ] Product Length : 26 MM  [1.025 INCH ] Recovered Inside Diameter : .76 MM  [.03 INCH ] Wire Size (MMSQ) : .25 - .14 Wire Size (AWG) : 24 - 26 Wire Size (CMA) : 450 - 1500 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag Product Type Features Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 802539-000 - TE Connectivity
Berwyn, PA, United States
Splices
802539-000
Splices 802539-000
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyolefin Primary Product Color : Clear Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Barrel Inside Diameter : 1.5 MM  [.06 INCH ] Compatible Insulation Diameter Range : 1.5 MM  [.06 INCH ] Product Length : 26 MM  [1.025 INCH ] Recovered Inside Diameter : .76 MM  [.03 INCH ] Wire Size (MMSQ) : .25 - .14 Wire Size (AWG) : 24 - 26 Wire Size (CMA) : 450 - 1500 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag Product Type Features Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Insulation Material : Heat Shrink Radiation-Crosslinked Modified Polyolefin
  • Primary Product Color : Clear

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Dimensions


  • Barrel Inside Diameter : 1.5 MM  [.06 INCH ]
  • Compatible Insulation Diameter Range : 1.5 MM  [.06 INCH ]
  • Product Length : 26 MM  [1.025 INCH ]
  • Recovered Inside Diameter : .76 MM  [.03 INCH ]
  • Wire Size (MMSQ) : .25 - .14
  • Wire Size (AWG) : 24 - 26
  • Wire Size (CMA) : 450 - 1500

Industry Standards


  • Government Qualified Splice : No

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Fluid Resistance : Immersion
  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 802539-000
Product Name Splices
Features RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104479-9 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Splices - 089097-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 104506-7 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Power Terminals - 1-192447-8 - TE Connectivity
Specs
Features RoHS
View Details