Body Features Product Weight : .33 KG [.728 LB ]
Dimensions Product Height : 45.4 MM [1.78 INCH ] Product Length : 94 MM [3.7 INCH ] Product Width : 56 MM [2.2 INCH ]
Electrical Characteristics Capacitance Cx1 : .47 Capacitance Cy1 : .47 Current Rating (AMP) : 8 Inductance L1 (MICHEN) : 8 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .35 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .61 Operating Voltage (VAC) : 250 Overvoltage Category : II
Industry Standards Certified To : CSA 22.2 No. 8 1986, UL 1283, IEC/EN 60939 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0
Mechanical Attachment Product Mount Type : Chassis Mount
Operation/Applicatio
n Cooling Method : Natural Convection Operating Altitude (Max) (M) : 2000
Product Type Features Filtering Requirements : Unfiltered Input Termination Type : FASTON Output Termination Type : FASTON
Usage Conditions Operating Temperature Range : -25 - 100 DEGC [-13 - 212 DEGF ]
Body Features
- Product Weight : .33 KG [.728 LB ]
Dimensions
- Product Height : 45.4 MM [1.78 INCH ]
- Product Length : 94 MM [3.7 INCH ]
- Product Width : 56 MM [2.2 INCH ]
Electrical Characteristics
- Capacitance Cx1 : .47
- Capacitance Cy1 : .47
- Current Rating (AMP) : 8
- Inductance L1 (MICHEN) : 8
- Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .35
- Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .61
- Operating Voltage (VAC) : 250
- Overvoltage Category : II
Industry Standards
- Certified To : CSA 22.2 No. 8 1986, UL 1283, IEC/EN 60939
- IP Rating : IP00
- Pollution Degree : PD2
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Product Mount Type : Chassis Mount
Operation/Application
- Cooling Method : Natural Convection
- Operating Altitude (Max) (M) : 2000
Product Type Features
- Filtering Requirements : Unfiltered
- Input Termination Type : FASTON
- Output Termination Type : FASTON
Usage Conditions
- Operating Temperature Range : -25 - 100 DEGC [-13 - 212 DEGF ]