TE Connectivity Single Phase Filters 802296-SF

Description
Body Features Product Weight : .4 KG  [.882 LB ] Dimensions Product Height : 73 MM  [2.87 INCH ] Product Length : 110 MM  [4.33 INCH ] Product Width : 93 MM  [3.66 INCH ] Electrical Characteristics Current Rating (AMP) : 8 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : 1.49 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 2.6 Operating Voltage (VAC) : 250 Overvoltage Category : II Industry Standards Certified To : CSA 22.2 No. 8 1986, IEC/EN 60939, UL 1283 IP Rating : IP20 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight : .4 KG  [.882 LB ] Dimensions Product Height : 73 MM  [2.87 INCH ] Product Length : 110 MM  [4.33 INCH ] Product Width : 93 MM  [3.66 INCH ] Electrical Characteristics Current Rating (AMP) : 8 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : 1.49 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 2.6 Operating Voltage (VAC) : 250 Overvoltage Category : II Industry Standards Certified To : CSA 22.2 No. 8 1986, IEC/EN 60939, UL 1283 IP Rating : IP20 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Phase Filters - 802296-SF - TE Connectivity
Berwyn, PA, United States
Single Phase Filters
802296-SF
Single Phase Filters 802296-SF
Body Features Product Weight : .4 KG  [.882 LB ] Dimensions Product Height : 73 MM  [2.87 INCH ] Product Length : 110 MM  [4.33 INCH ] Product Width : 93 MM  [3.66 INCH ] Electrical Characteristics Current Rating (AMP) : 8 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : 1.49 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 2.6 Operating Voltage (VAC) : 250 Overvoltage Category : II Industry Standards Certified To : CSA 22.2 No. 8 1986, IEC/EN 60939, UL 1283 IP Rating : IP20 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]

Body Features


  • Product Weight : .4 KG  [.882 LB ]

Dimensions


  • Product Height : 73 MM  [2.87 INCH ]
  • Product Length : 110 MM  [4.33 INCH ]
  • Product Width : 93 MM  [3.66 INCH ]

Electrical Characteristics


  • Current Rating (AMP) : 8
  • Leakage Current (Max) (120VAC, 60Hz) (MAMP) : 1.49
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 2.6
  • Operating Voltage (VAC) : 250
  • Overvoltage Category : II

Industry Standards


  • Certified To : CSA 22.2 No. 8 1986, IEC/EN 60939, UL 1283
  • IP Rating : IP20
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Operation/Application


  • Cooling Method : Natural Convection

Product Type Features


  • Filtering Requirements : Unfiltered
  • Input Termination Type : Terminal Block
  • Output Termination Type : Terminal Block

Usage Conditions


  • Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 802296-SF
Product Name Single Phase Filters
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1609071-6 - TE Connectivity
Specs
Filter Type Three Phase
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
Power Line Filter Modules - 174-100AHVDBS-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards cURus
View Details
Multi-Function Inlet Filters - 1-6609005-5 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Voltage 250 volts
View Details