TE Connectivity 3-Phase Filters 802110-SF

Description
Body Features Product Weight : 2 KG  [4.41 LB ] Configuration Features Wiring Configuration : DELTA (3 wire + ground) Dimensions Product Height : 90 MM  [3.54 INCH ] Product Length : 220 MM  [8.66 INCH ] Product Width : 85 MM  [3.34 INCH ] Electrical Characteristics Current Rating (AMP) : 55 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 4.3 Operating Voltage (VAC) : 480 Overvoltage Category : II Industry Standards Certified To : UL 1283, IEC/EN 60939, CSA 22.2 No. 8 1986 IP Rating : IP20 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight : 2 KG  [4.41 LB ] Configuration Features Wiring Configuration : DELTA (3 wire + ground) Dimensions Product Height : 90 MM  [3.54 INCH ] Product Length : 220 MM  [8.66 INCH ] Product Width : 85 MM  [3.34 INCH ] Electrical Characteristics Current Rating (AMP) : 55 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 4.3 Operating Voltage (VAC) : 480 Overvoltage Category : II Industry Standards Certified To : UL 1283, IEC/EN 60939, CSA 22.2 No. 8 1986 IP Rating : IP20 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Phase Filters - 802110-SF - TE Connectivity
Berwyn, PA, United States
3-Phase Filters
802110-SF
3-Phase Filters 802110-SF
Body Features Product Weight : 2 KG  [4.41 LB ] Configuration Features Wiring Configuration : DELTA (3 wire + ground) Dimensions Product Height : 90 MM  [3.54 INCH ] Product Length : 220 MM  [8.66 INCH ] Product Width : 85 MM  [3.34 INCH ] Electrical Characteristics Current Rating (AMP) : 55 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 4.3 Operating Voltage (VAC) : 480 Overvoltage Category : II Industry Standards Certified To : UL 1283, IEC/EN 60939, CSA 22.2 No. 8 1986 IP Rating : IP20 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]

Body Features


  • Product Weight : 2 KG  [4.41 LB ]

Configuration Features


  • Wiring Configuration : DELTA (3 wire + ground)

Dimensions


  • Product Height : 90 MM  [3.54 INCH ]
  • Product Length : 220 MM  [8.66 INCH ]
  • Product Width : 85 MM  [3.34 INCH ]

Electrical Characteristics


  • Current Rating (AMP) : 55
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 4.3
  • Operating Voltage (VAC) : 480
  • Overvoltage Category : II

Industry Standards


  • Certified To : UL 1283, IEC/EN 60939, CSA 22.2 No. 8 1986
  • IP Rating : IP20
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Operation/Application


  • Cooling Method : Natural Convection

Product Type Features


  • Filtering Requirements : Unfiltered
  • Input Termination Type : Terminal Block
  • Output Termination Type : Terminal Block

Usage Conditions


  • Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 802110-SF
Product Name 3-Phase Filters
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

DC Filters - 1-2443555-0 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 450 amps
View Details
3 suppliers
Power Line Filter Modules - CCM1674-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
2 suppliers
DC Filters - 1-2443554-3 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 600 amps
View Details
3 suppliers
Power Line Filter Modules - CCM2288-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details