TE Connectivity Hook Up Wire 8020883001

Description
TE Connectivity 8020883001
Request a Quote
Description
TE Connectivity 8020883001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 3694901 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
3694901
Hook Up Wire 3694901
TE Connectivity 8020883001

TE Connectivity 8020883001

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 3694901
Product Name Hook Up Wire
Nominal Diameter 0.1122 inch (2.85 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Miniature Electrode Wire - AS 765-30 - Cooner Wire Company
Specs
Nominal Diameter 0.0131 inch (0.3327 mm)
Wire Insulation Teflon
Wire Conductor 316 Stainless Steel
View Details
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Micro mini PFA Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0088 to 0.0220 inch (0.2235 to 0.5588 mm)
Rated Temperature 200 C (392 F)
View Details