TE Connectivity Inlet Filters 802013-SF

Description
Body Features Product Weight : 140 G  [4.93 OZ ] Dimensions Product Height : 78 MM  [3.07 INCH ] Product Length : 57.15 MM  [2.25 INCH ] Product Width : 30 MM  [1.18 INCH ] Electrical Characteristics Capacitance Cx1 : 1.22 Current Rating (Max) (AMP) : 15 Inductance L1 (MICHEN) : .89 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 0 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 0 Overvoltage Category : II Industry Standards Certified To : IEC/EN 60939, CSA 22.2 No. 8 1986, UL 1283 IP Rating : IP40 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2 Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filter Type : IEC Inlet Filter Filtering Requirements : Filtered Level Of Filtering : Inductor & Capacitor Output Termination Type : FASTON
Request a Quote Datasheet
Description
Body Features Product Weight : 140 G  [4.93 OZ ] Dimensions Product Height : 78 MM  [3.07 INCH ] Product Length : 57.15 MM  [2.25 INCH ] Product Width : 30 MM  [1.18 INCH ] Electrical Characteristics Capacitance Cx1 : 1.22 Current Rating (Max) (AMP) : 15 Inductance L1 (MICHEN) : .89 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 0 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 0 Overvoltage Category : II Industry Standards Certified To : IEC/EN 60939, CSA 22.2 No. 8 1986, UL 1283 IP Rating : IP40 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2 Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filter Type : IEC Inlet Filter Filtering Requirements : Filtered Level Of Filtering : Inductor & Capacitor Output Termination Type : FASTON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inlet Filters - 802013-SF - TE Connectivity
Berwyn, PA, United States
Inlet Filters
802013-SF
Inlet Filters 802013-SF
Body Features Product Weight : 140 G  [4.93 OZ ] Dimensions Product Height : 78 MM  [3.07 INCH ] Product Length : 57.15 MM  [2.25 INCH ] Product Width : 30 MM  [1.18 INCH ] Electrical Characteristics Capacitance Cx1 : 1.22 Current Rating (Max) (AMP) : 15 Inductance L1 (MICHEN) : .89 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 0 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 0 Overvoltage Category : II Industry Standards Certified To : IEC/EN 60939, CSA 22.2 No. 8 1986, UL 1283 IP Rating : IP40 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2 Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filter Type : IEC Inlet Filter Filtering Requirements : Filtered Level Of Filtering : Inductor & Capacitor Output Termination Type : FASTON

Body Features


  • Product Weight : 140 G  [4.93 OZ ]

Dimensions


  • Product Height : 78 MM  [3.07 INCH ]
  • Product Length : 57.15 MM  [2.25 INCH ]
  • Product Width : 30 MM  [1.18 INCH ]

Electrical Characteristics


  • Capacitance Cx1 : 1.22
  • Current Rating (Max) (AMP) : 15
  • Inductance L1 (MICHEN) : .89
  • Leakage Current (Max) (120VAC, 60Hz) (MICA) : 0
  • Leakage Current (Max) (250VAC, 50Hz) (MICA) : 0
  • Overvoltage Category : II

Industry Standards


  • Certified To : IEC/EN 60939, CSA 22.2 No. 8 1986, UL 1283
  • IP Rating : IP40
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-2

Operation/Application


  • Cooling Method : Natural Convection

Product Type Features


  • Filter Type : IEC Inlet Filter
  • Filtering Requirements : Filtered
  • Level Of Filtering : Inductor & Capacitor
  • Output Termination Type : FASTON
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 802013-SF
Product Name Inlet Filters
Standards and Certifications ELV Directive; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DC Filters - 1-2443552-7 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 1000 amps
View Details
3 suppliers
DC Filters - 1-2443552-1 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 450 amps
View Details
3 suppliers
Rfi Power Line Filter, 10A, 700Ua; Filter Applications Corcom Te Connectivity - 52K3302 - Newark, An Avnet Company
Specs
Filter Type Single Phase
Standards and Certifications RoHS
Rated Voltage 250 volts
View Details