TE Connectivity Inlet Filters 801983-SF

Description
Body Features Product Weight : 40 G  [1.41 OZ ] Dimensions Product Height : 20.1 MM  [.79 INCH ] Product Length : 44 MM  [1.73 INCH ] Product Width : 27.8 MM  [1.09 INCH ] Electrical Characteristics Capacitance Cx1 : .1 Current Rating (Max) (AMP) : 12 Inductance L1 (MICHEN) : .11 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 0 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 0 Overvoltage Category : II Industry Standards Certified To : UL 1283, CSA 22.2 No. 8 1986, IEC/EN 60939 IP Rating : IP40 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filter Type : IEC Inlet Filter Filtering Requirements : Filtered Level Of Filtering : Inductor & Capacitor Output Termination Type : Litz Wire
Request a Quote Datasheet
Description
Body Features Product Weight : 40 G  [1.41 OZ ] Dimensions Product Height : 20.1 MM  [.79 INCH ] Product Length : 44 MM  [1.73 INCH ] Product Width : 27.8 MM  [1.09 INCH ] Electrical Characteristics Capacitance Cx1 : .1 Current Rating (Max) (AMP) : 12 Inductance L1 (MICHEN) : .11 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 0 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 0 Overvoltage Category : II Industry Standards Certified To : UL 1283, CSA 22.2 No. 8 1986, IEC/EN 60939 IP Rating : IP40 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filter Type : IEC Inlet Filter Filtering Requirements : Filtered Level Of Filtering : Inductor & Capacitor Output Termination Type : Litz Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inlet Filters - 801983-SF - TE Connectivity
Berwyn, PA, United States
Inlet Filters
801983-SF
Inlet Filters 801983-SF
Body Features Product Weight : 40 G  [1.41 OZ ] Dimensions Product Height : 20.1 MM  [.79 INCH ] Product Length : 44 MM  [1.73 INCH ] Product Width : 27.8 MM  [1.09 INCH ] Electrical Characteristics Capacitance Cx1 : .1 Current Rating (Max) (AMP) : 12 Inductance L1 (MICHEN) : .11 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 0 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 0 Overvoltage Category : II Industry Standards Certified To : UL 1283, CSA 22.2 No. 8 1986, IEC/EN 60939 IP Rating : IP40 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filter Type : IEC Inlet Filter Filtering Requirements : Filtered Level Of Filtering : Inductor & Capacitor Output Termination Type : Litz Wire

Body Features


  • Product Weight : 40 G  [1.41 OZ ]

Dimensions


  • Product Height : 20.1 MM  [.79 INCH ]
  • Product Length : 44 MM  [1.73 INCH ]
  • Product Width : 27.8 MM  [1.09 INCH ]

Electrical Characteristics


  • Capacitance Cx1 : .1
  • Current Rating (Max) (AMP) : 12
  • Inductance L1 (MICHEN) : .11
  • Leakage Current (Max) (120VAC, 60Hz) (MICA) : 0
  • Leakage Current (Max) (250VAC, 50Hz) (MICA) : 0
  • Overvoltage Category : II

Industry Standards


  • Certified To : UL 1283, CSA 22.2 No. 8 1986, IEC/EN 60939
  • IP Rating : IP40
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Cooling Method : Natural Convection

Product Type Features


  • Filter Type : IEC Inlet Filter
  • Filtering Requirements : Filtered
  • Level Of Filtering : Inductor & Capacitor
  • Output Termination Type : Litz Wire
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 801983-SF
Product Name Inlet Filters
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 10EK1-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
Multi-Function Inlet Filters - 1-1609109-9 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Current 6 amps
View Details
3-Phase Filters - 1-1609969-7 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 150 amps
View Details