TE Connectivity Feedthrough EMC Filters 801858-SF

Description
Body Features Product Weight : 33 G  [1.16 OZ ] Dimensions Product Height : 21.95 MM  [.86 INCH ] Product Length : 75 MM  [2.95 INCH ] Product Width : 21.95 MM  [.86 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 16 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 4.4 Operating Voltage (Max) (VDC) : 1000 Industry Standards IP Rating : IP00 UL Flammability Rating : UL 94V-0 Operation/Applicatio n Cooling Method : Natural Convection Other Capacitor Class : Y2 Product Type Features Input Termination Type : Threaded Stud Output Termination Type : Threaded Stud Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight : 33 G  [1.16 OZ ] Dimensions Product Height : 21.95 MM  [.86 INCH ] Product Length : 75 MM  [2.95 INCH ] Product Width : 21.95 MM  [.86 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 16 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 4.4 Operating Voltage (Max) (VDC) : 1000 Industry Standards IP Rating : IP00 UL Flammability Rating : UL 94V-0 Operation/Applicatio n Cooling Method : Natural Convection Other Capacitor Class : Y2 Product Type Features Input Termination Type : Threaded Stud Output Termination Type : Threaded Stud Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feedthrough EMC Filters - 801858-SF - TE Connectivity
Berwyn, PA, United States
Feedthrough EMC Filters
801858-SF
Feedthrough EMC Filters 801858-SF
Body Features Product Weight : 33 G  [1.16 OZ ] Dimensions Product Height : 21.95 MM  [.86 INCH ] Product Length : 75 MM  [2.95 INCH ] Product Width : 21.95 MM  [.86 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 16 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 4.4 Operating Voltage (Max) (VDC) : 1000 Industry Standards IP Rating : IP00 UL Flammability Rating : UL 94V-0 Operation/Applicatio n Cooling Method : Natural Convection Other Capacitor Class : Y2 Product Type Features Input Termination Type : Threaded Stud Output Termination Type : Threaded Stud Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Product Weight : 33 G  [1.16 OZ ]

Dimensions


  • Product Height : 21.95 MM  [.86 INCH ]
  • Product Length : 75 MM  [2.95 INCH ]
  • Product Width : 21.95 MM  [.86 INCH ]

Electrical Characteristics


  • Current Rating (Max) (AMP) : 16
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 4.4
  • Operating Voltage (Max) (VDC) : 1000

Industry Standards


  • IP Rating : IP00
  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Cooling Method : Natural Convection

Other


  • Capacitor Class : Y2

Product Type Features


  • Input Termination Type : Threaded Stud
  • Output Termination Type : Threaded Stud

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 801858-SF
Product Name Feedthrough EMC Filters
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1-2405077-6 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 180 amps
View Details
3 suppliers
DC Filters - 1-1609091-5 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications ELV Directive; RoHS
Rated Current 3 amps
View Details
2 suppliers
Power Line Filters - 2094334 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
2 suppliers
3-Phase Filters - 1-1609968-4 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 20 amps
View Details