TE Connectivity Feedthrough EMC Filters 801822-SF

Description
Body Features Product Weight : 410 G  [14.46 OZ ] Dimensions Product Height : 54 MM  [2.12 INCH ] Product Length : 209 MM  [8.22 INCH ] Product Width : 54 MM  [2.12 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 200 Operating Voltage (Max) (VDC) : 650 Industry Standards IP Rating : IP00 UL Flammability Rating : UL 94V-0 Operation/Applicatio n Cooling Method : Natural Convection Other Capacitor Class : Y4 Product Type Features Input Termination Type : Threaded Stud Output Termination Type : Threaded Stud Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight : 410 G  [14.46 OZ ] Dimensions Product Height : 54 MM  [2.12 INCH ] Product Length : 209 MM  [8.22 INCH ] Product Width : 54 MM  [2.12 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 200 Operating Voltage (Max) (VDC) : 650 Industry Standards IP Rating : IP00 UL Flammability Rating : UL 94V-0 Operation/Applicatio n Cooling Method : Natural Convection Other Capacitor Class : Y4 Product Type Features Input Termination Type : Threaded Stud Output Termination Type : Threaded Stud Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feedthrough EMC Filters - 801822-SF - TE Connectivity
Berwyn, PA, United States
Feedthrough EMC Filters
801822-SF
Feedthrough EMC Filters 801822-SF
Body Features Product Weight : 410 G  [14.46 OZ ] Dimensions Product Height : 54 MM  [2.12 INCH ] Product Length : 209 MM  [8.22 INCH ] Product Width : 54 MM  [2.12 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 200 Operating Voltage (Max) (VDC) : 650 Industry Standards IP Rating : IP00 UL Flammability Rating : UL 94V-0 Operation/Applicatio n Cooling Method : Natural Convection Other Capacitor Class : Y4 Product Type Features Input Termination Type : Threaded Stud Output Termination Type : Threaded Stud Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Product Weight : 410 G  [14.46 OZ ]

Dimensions


  • Product Height : 54 MM  [2.12 INCH ]
  • Product Length : 209 MM  [8.22 INCH ]
  • Product Width : 54 MM  [2.12 INCH ]

Electrical Characteristics


  • Current Rating (Max) (AMP) : 200
  • Operating Voltage (Max) (VDC) : 650

Industry Standards


  • IP Rating : IP00
  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Cooling Method : Natural Convection

Other


  • Capacitor Class : Y4

Product Type Features


  • Input Termination Type : Threaded Stud
  • Output Termination Type : Threaded Stud

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 801822-SF
Product Name Feedthrough EMC Filters
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rfi Power Line Filter, 10A, 5Ua; Filter Applications Corcom Te Connectivity - 23B4347 - Newark, An Avnet Company
Specs
Filter Type Single Phase
Standards and Certifications RoHS
Rated Voltage 250 volts
View Details
DC Filters - 1-2443555-6 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 600 amps
View Details
3 suppliers
DC Filters - 1-2443554-0 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 450 amps
View Details
3 suppliers