TE Connectivity Feedthrough EMC Filters 801813-SF

Description
Body Features Product Weight : 280 G  [9.87 OZ ] Dimensions Product Height : 32 MM  [1.25 INCH ] Product Length : 184 MM  [7.24 INCH ] Product Width : 32 MM  [1.25 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 100 Operating Voltage (Max) (VDC) : 650 Industry Standards IP Rating : IP00 UL Flammability Rating : UL 94V-0 Operation/Applicatio n Cooling Method : Natural Convection Other Capacitor Class : Y4 Product Type Features Input Termination Type : Threaded Stud Output Termination Type : Threaded Stud Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight : 280 G  [9.87 OZ ] Dimensions Product Height : 32 MM  [1.25 INCH ] Product Length : 184 MM  [7.24 INCH ] Product Width : 32 MM  [1.25 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 100 Operating Voltage (Max) (VDC) : 650 Industry Standards IP Rating : IP00 UL Flammability Rating : UL 94V-0 Operation/Applicatio n Cooling Method : Natural Convection Other Capacitor Class : Y4 Product Type Features Input Termination Type : Threaded Stud Output Termination Type : Threaded Stud Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feedthrough EMC Filters - 801813-SF - TE Connectivity
Berwyn, PA, United States
Feedthrough EMC Filters
801813-SF
Feedthrough EMC Filters 801813-SF
Body Features Product Weight : 280 G  [9.87 OZ ] Dimensions Product Height : 32 MM  [1.25 INCH ] Product Length : 184 MM  [7.24 INCH ] Product Width : 32 MM  [1.25 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 100 Operating Voltage (Max) (VDC) : 650 Industry Standards IP Rating : IP00 UL Flammability Rating : UL 94V-0 Operation/Applicatio n Cooling Method : Natural Convection Other Capacitor Class : Y4 Product Type Features Input Termination Type : Threaded Stud Output Termination Type : Threaded Stud Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Product Weight : 280 G  [9.87 OZ ]

Dimensions


  • Product Height : 32 MM  [1.25 INCH ]
  • Product Length : 184 MM  [7.24 INCH ]
  • Product Width : 32 MM  [1.25 INCH ]

Electrical Characteristics


  • Current Rating (Max) (AMP) : 100
  • Operating Voltage (Max) (VDC) : 650

Industry Standards


  • IP Rating : IP00
  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Cooling Method : Natural Convection

Other


  • Capacitor Class : Y4

Product Type Features


  • Input Termination Type : Threaded Stud
  • Output Termination Type : Threaded Stud

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 801813-SF
Product Name Feedthrough EMC Filters
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Filter, RFI; 10 A; 2250 VDC (Line to Ground); 250 VAC (Max.); Panel Mount - 70185774 - Allied Electronics, Inc.
Specs
Filter Type Single Phase
Package / Mounting Flange
Rated Voltage 250 volts
View Details
2 suppliers
3-Phase Filters - 1-1609969-6 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 100 amps
View Details
2 suppliers
Power Line Filter Modules - 174-150AHVSBS-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards cURus
View Details