Body Features Product Weight : 90 G [3.17 OZ ]
Dimensions Product Height : 48.8 MM [1.92 INCH ] Product Length : 59.7 MM [2.35 INCH ] Product Width : 28.5 MM [1.12 INCH ]
Electrical Characteristics Capacitance Cx1 : 220 Current Rating (Max) (AMP) : 10 Inductance L1 (MICHEN) : .34 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2 Overvoltage Category : II
Industry Standards Certified To : CSA 22.2 No. 8 1986, UL 1283, IEC/EN 60939 IP Rating : IP40 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2
Operation/Applicatio
n Cooling Method : Natural Convection
Product Type Features Filter Switch Type : DPST Filtering Requirements : Filtered Level Of Filtering : Inductor & Capacitor Output Termination Type : FASTON
Body Features
- Product Weight : 90 G [3.17 OZ ]
Dimensions
- Product Height : 48.8 MM [1.92 INCH ]
- Product Length : 59.7 MM [2.35 INCH ]
- Product Width : 28.5 MM [1.12 INCH ]
Electrical Characteristics
- Capacitance Cx1 : 220
- Current Rating (Max) (AMP) : 10
- Inductance L1 (MICHEN) : .34
- Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2
- Overvoltage Category : II
Industry Standards
- Certified To : CSA 22.2 No. 8 1986, UL 1283, IEC/EN 60939
- IP Rating : IP40
- Pollution Degree : PD2
- UL Flammability Rating : UL 94V-2
Operation/Application
- Cooling Method : Natural Convection
Product Type Features
- Filter Switch Type : DPST
- Filtering Requirements : Filtered
- Level Of Filtering : Inductor & Capacitor
- Output Termination Type : FASTON