Body Features Product Weight : .065 KG [.144 LB ]
Dimensions Product Height : 24.3 MM [.95 INCH ] Product Length : 43.5 MM [1.71 INCH ] Product Width : 32.5 MM [1.27 INCH ]
Electrical Characteristics Capacitance Cx1 : .1 Current Rating (AMP) : 3 Inductance L1 (MICHEN) : 2.5 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : 0 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 0 Operating Voltage (VAC) : 250 Overvoltage Category : II
Industry Standards Certified To : CSA 22.2 No. 8 1986, IEC/EN 60939, UL 1283 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0
Mechanical Attachment Product Mount Type : Chassis Mount
Operation/Applicatio
n Cooling Method : Natural Convection Operating Altitude (Max) (M) : 2000
Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Litz Wire Output Termination Type : Litz Wire
Usage Conditions Operating Temperature Range : -25 - 100 DEGC [-13 - 212 DEGF ]
Body Features
- Product Weight : .065 KG [.144 LB ]
Dimensions
- Product Height : 24.3 MM [.95 INCH ]
- Product Length : 43.5 MM [1.71 INCH ]
- Product Width : 32.5 MM [1.27 INCH ]
Electrical Characteristics
- Capacitance Cx1 : .1
- Current Rating (AMP) : 3
- Inductance L1 (MICHEN) : 2.5
- Leakage Current (Max) (120VAC, 60Hz) (MAMP) : 0
- Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 0
- Operating Voltage (VAC) : 250
- Overvoltage Category : II
Industry Standards
- Certified To : CSA 22.2 No. 8 1986, IEC/EN 60939, UL 1283
- IP Rating : IP00
- Pollution Degree : PD2
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Product Mount Type : Chassis Mount
Operation/Application
- Cooling Method : Natural Convection
- Operating Altitude (Max) (M) : 2000
Product Type Features
- Filtering Requirements : Unfiltered
- Input Termination Type : Litz Wire
- Output Termination Type : Litz Wire
Usage Conditions
- Operating Temperature Range : -25 - 100 DEGC [-13 - 212 DEGF ]