TE Connectivity Hook Up Wire 8011713001

Description
Body Features Conductor Material : Silver-Coated Copper Insulation Material : Modified Radiation Cross-linked PVDF Wire Color : Yellow with Green Stripe Dimensions Wire Size (AWG) : 18 Electrical Characteristics Voltage Rating (V) : 1000 Product Type Features Cable Type : Spec 44 Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Request a Quote
Description
Body Features Conductor Material : Silver-Coated Copper Insulation Material : Modified Radiation Cross-linked PVDF Wire Color : Yellow with Green Stripe Dimensions Wire Size (AWG) : 18 Electrical Characteristics Voltage Rating (V) : 1000 Product Type Features Cable Type : Spec 44 Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 8011713001 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
8011713001
Hook Up Wire 8011713001
Body Features Conductor Material : Silver-Coated Copper Insulation Material : Modified Radiation Cross-linked PVDF Wire Color : Yellow with Green Stripe Dimensions Wire Size (AWG) : 18 Electrical Characteristics Voltage Rating (V) : 1000 Product Type Features Cable Type : Spec 44 Usage Conditions Operating Temperature Range (DEGC) : -65 - 150

Body Features


  • Conductor Material : Silver-Coated Copper
  • Insulation Material : Modified Radiation Cross-linked PVDF
  • Wire Color : Yellow with Green Stripe

Dimensions


  • Wire Size (AWG) : 18

Electrical Characteristics


  • Voltage Rating (V) : 1000

Product Type Features


  • Cable Type : Spec 44

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 8011713001
Product Name Hook Up Wire
Rated Voltage 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1772373001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Plated Copper
View Details
Primary Wire - 0017773001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
View Details
Primary Wire - 1115683001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.5000 mm² (7.75E-4 in²)
View Details
Primary Wire - 1335613001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
International 4 mm² (0.0062 in²)
View Details