Body Features Product Orientation : Horizontal Product Weight : 70 G [2.47 OZ ]
Dimensions Product Height : 27.7 MM [1.09 INCH ] Product Length : 36 MM [1.41 INCH ] Product Width : 36 MM [1.41 INCH ]
Electrical Characteristics Current Rating (Max) (AMP) : 3 Operating Voltage (Max) (VDC) : 250 Overvoltage Category : II
Industry Standards IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0
Mechanical Attachment Product Mount Type : Board Mount
Operation/Applicatio
n Cooling Method : Natural Convection
Product Type Features Input Termination Type : PCB Terminal Output Termination Type : PCB Terminal
Usage Conditions Operating Temperature Range : -25 - 100 DEGC [-13 - 212 DEGF ]
Body Features
- Product Orientation : Horizontal
- Product Weight : 70 G [2.47 OZ ]
Dimensions
- Product Height : 27.7 MM [1.09 INCH ]
- Product Length : 36 MM [1.41 INCH ]
- Product Width : 36 MM [1.41 INCH ]
Electrical Characteristics
- Current Rating (Max) (AMP) : 3
- Operating Voltage (Max) (VDC) : 250
- Overvoltage Category : II
Industry Standards
- IP Rating : IP00
- Pollution Degree : PD2
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Product Mount Type : Board Mount
Operation/Application
- Cooling Method : Natural Convection
Product Type Features
- Input Termination Type : PCB Terminal
- Output Termination Type : PCB Terminal
Usage Conditions
- Operating Temperature Range : -25 - 100 DEGC [-13 - 212 DEGF ]