TE Connectivity 3-Phase Filters 801025-SF

Description
Body Features Product Weight : 6 KG  [13.228 LB ] Configuration Features Wiring Configuration : DELTA (3 wire + ground) Dimensions Product Height : 120 MM  [4.72 INCH ] Product Length : 300 MM  [11.81 INCH ] Product Width : 210 MM  [8.26 INCH ] Electrical Characteristics Current Rating (AMP) : 150 Operating Voltage (VAC) : 760 Overvoltage Category : II Industry Standards Certified To : IEC/EN 60939, EN 60721-3, UL 1283, CSA 22.2 No. 8 1986 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Busbar Output Termination Type : Busbar Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight : 6 KG  [13.228 LB ] Configuration Features Wiring Configuration : DELTA (3 wire + ground) Dimensions Product Height : 120 MM  [4.72 INCH ] Product Length : 300 MM  [11.81 INCH ] Product Width : 210 MM  [8.26 INCH ] Electrical Characteristics Current Rating (AMP) : 150 Operating Voltage (VAC) : 760 Overvoltage Category : II Industry Standards Certified To : IEC/EN 60939, EN 60721-3, UL 1283, CSA 22.2 No. 8 1986 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Busbar Output Termination Type : Busbar Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Phase Filters - 801025-SF - TE Connectivity
Berwyn, PA, United States
3-Phase Filters
801025-SF
3-Phase Filters 801025-SF
Body Features Product Weight : 6 KG  [13.228 LB ] Configuration Features Wiring Configuration : DELTA (3 wire + ground) Dimensions Product Height : 120 MM  [4.72 INCH ] Product Length : 300 MM  [11.81 INCH ] Product Width : 210 MM  [8.26 INCH ] Electrical Characteristics Current Rating (AMP) : 150 Operating Voltage (VAC) : 760 Overvoltage Category : II Industry Standards Certified To : IEC/EN 60939, EN 60721-3, UL 1283, CSA 22.2 No. 8 1986 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Busbar Output Termination Type : Busbar Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]

Body Features


  • Product Weight : 6 KG  [13.228 LB ]

Configuration Features


  • Wiring Configuration : DELTA (3 wire + ground)

Dimensions


  • Product Height : 120 MM  [4.72 INCH ]
  • Product Length : 300 MM  [11.81 INCH ]
  • Product Width : 210 MM  [8.26 INCH ]

Electrical Characteristics


  • Current Rating (AMP) : 150
  • Operating Voltage (VAC) : 760
  • Overvoltage Category : II

Industry Standards


  • Certified To : IEC/EN 60939, EN 60721-3, UL 1283, CSA 22.2 No. 8 1986
  • IP Rating : IP00
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Operation/Application


  • Cooling Method : Natural Convection

Product Type Features


  • Filtering Requirements : Unfiltered
  • Input Termination Type : Busbar
  • Output Termination Type : Busbar

Usage Conditions


  • Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 801025-SF
Product Name 3-Phase Filters
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Function Inlet Filters - 1-6609008-8 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Current 6 amps
View Details
3-Phase Filters - 1609071-6 - TE Connectivity
Specs
Filter Type Three Phase
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
Power Line Filter Modules - 174-1000AHVDFP-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards cURus
View Details