TE Connectivity 3-Phase Filters 801019-SF

Description
Body Features Product Weight : 27 KG  [59.525 LB ] Configuration Features Wiring Configuration : DELTA (3 wire + ground) Dimensions Product Height : 160 MM  [6.29 INCH ] Product Length : 400 MM  [15.74 INCH ] Product Width : 300 MM  [11.81 INCH ] Electrical Characteristics Current Rating (AMP) : 1600 Operating Voltage (VAC) : 760 Overvoltage Category : II Industry Standards Certified To : IEC/EN 60939, UL 1283, EN 60721-3, CSA 22.2 No. 8 1986 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Busbar Output Termination Type : Busbar Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight : 27 KG  [59.525 LB ] Configuration Features Wiring Configuration : DELTA (3 wire + ground) Dimensions Product Height : 160 MM  [6.29 INCH ] Product Length : 400 MM  [15.74 INCH ] Product Width : 300 MM  [11.81 INCH ] Electrical Characteristics Current Rating (AMP) : 1600 Operating Voltage (VAC) : 760 Overvoltage Category : II Industry Standards Certified To : IEC/EN 60939, UL 1283, EN 60721-3, CSA 22.2 No. 8 1986 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Busbar Output Termination Type : Busbar Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Phase Filters - 801019-SF - TE Connectivity
Berwyn, PA, United States
3-Phase Filters
801019-SF
3-Phase Filters 801019-SF
Body Features Product Weight : 27 KG  [59.525 LB ] Configuration Features Wiring Configuration : DELTA (3 wire + ground) Dimensions Product Height : 160 MM  [6.29 INCH ] Product Length : 400 MM  [15.74 INCH ] Product Width : 300 MM  [11.81 INCH ] Electrical Characteristics Current Rating (AMP) : 1600 Operating Voltage (VAC) : 760 Overvoltage Category : II Industry Standards Certified To : IEC/EN 60939, UL 1283, EN 60721-3, CSA 22.2 No. 8 1986 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Busbar Output Termination Type : Busbar Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]

Body Features


  • Product Weight : 27 KG  [59.525 LB ]

Configuration Features


  • Wiring Configuration : DELTA (3 wire + ground)

Dimensions


  • Product Height : 160 MM  [6.29 INCH ]
  • Product Length : 400 MM  [15.74 INCH ]
  • Product Width : 300 MM  [11.81 INCH ]

Electrical Characteristics


  • Current Rating (AMP) : 1600
  • Operating Voltage (VAC) : 760
  • Overvoltage Category : II

Industry Standards


  • Certified To : IEC/EN 60939, UL 1283, EN 60721-3, CSA 22.2 No. 8 1986
  • IP Rating : IP00
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Operation/Application


  • Cooling Method : Natural Convection

Product Type Features


  • Filtering Requirements : Unfiltered
  • Input Termination Type : Busbar
  • Output Termination Type : Busbar

Usage Conditions


  • Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 801019-SF
Product Name 3-Phase Filters
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1-1609968-1 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 8 amps
View Details
3-Phase Filters - 1-2405082-3 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 100 amps
View Details
3 suppliers
3-Phase Filters - 1-2405081-9 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 400 amps
View Details
2 suppliers
Power Line Filter Modules - 174-100KEBS10AFPD-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details